location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5-2400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM8062300834106 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-2400 3.1 GHz
  • - 6 MB Smart Cache LGA 1155 (Socket H2)
  • - Processor cores: 4 32 nm 64-bit 95 W
  • - Maximum internal memory supported by processor: 32 GB DDR3-SDRAM
  • - On-board graphics card Intel® HD Graphics 2000
Long product name Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache :
The long product name of Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Core™ i5-2400 Processor
(6M Cache, up to 3.40 GHz)
More>>>
Short summary description Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache:
This short summary of the Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core i5-2400, Intel® Core™ i5, LGA 1155 (Socket H2), 32 nm, Intel, i5-2400, 3.1 GHz

Long summary description Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache:
This is an auto-generated long summary of Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache based on the first three specs of the first five spec groups.

Intel Core i5-2400. Processor family: Intel® Core™ i5, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2, AVX, Export Control Classification Number (ECCN): 5A992C. Intel® Turbo Boost Technology 2.0 frequency: 3.4 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 17:27:44
Uk has collected 55 expert reviews for Intel Core i5-2400 processor 3.1 GHz 6 MB Smart Cache and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
digitalversus.com
Updated:
2011-07-31 17:27:39
The Intel Core i5 2400 is one of the Core i5 2500K's little brothers. It shares most of the other processor's essential features, including Turbo mode, but is a little slower. Its four cores run at between 3.1 GHz (normal speed) and 3.4 GHz (in Turbo...
Good Performance with applications, Performance with video games, Turbo mode, Reasonable energy consumption, Integrated graphics can improve decoding/encoding video and support Bluray 3D...
Bad Integrated graphics don't support DirectX 11 which would have improved the bitrate in some games...
Bottom line Intel's latest generation of CPUs effectively picks up where the last one left off. Performance has been ratcheted up a notch and the energy consumption has gone down. This all-rounder is a real success...
100%
vortez.net
Updated:
2011-07-31 17:27:44
Whilst the lower end chips - 2300 and 2400 aren't capable of overclocking by way of altering the multiplier we can still channel in to excellent performance with stock CPU clock speeds. The benchmarks we ran clearly show that even the 2300 is capable of giving excellent results without even being overclocked. If you are going to head in the non-K direction, then its worth considering the H67 chipset of motherboa...
0%
tomshardware.co.uk
Updated:
2014-05-14 02:14:59
Although the processing cores in Intel’s Sandy Bridge architecture are decidedly similar to Nehalem, the integration of on-die graphics and a ring bus improves performance for mainstream users. Intel’s Quick Sync is this design’s secret weapon, though...
0%
hardwarecanucks.com
Updated:
2014-05-15 01:37:11
Given how great the Core i5-2500K and i7-2600K perform, it is easy to forget that the current Sandy Bridge LGA1155 processors are part of Intel’s mainstream series, not their high-end one. Therefore, it is more than due time for us to test out some of...
0%
itnews.com.au
Updated:
2014-08-11 04:32:23
A brand-new core design enables the chips to do more at a given clock speed than their predecessors. The humble Core i3-2120 runs at a slightly slower 3.3GHz frequency than the mid-range i5-660 from Intel's older 1156 platform, but it achieved higher benc...
83%
tomshardware.co.uk
Updated:
2015-04-12 06:03:14
Today we're putting the latest sub-$200 CPUs into a cage match armed with nothing but the latest DirectX 11 games (plus a helping of StarCraft 2) to see how they fare. Can AMD's familiar Athlons and Phenoms stand up to the new Sandy Bridge-based CPUs?...
0%
silentpcreview.com
Updated:
2011-07-31 17:27:04
With Sandy Bridge, Intel has set new standards in both performance and power consumption. Not only is the new hardware faster and more efficient, it is also not that expensive. These LGA1155 chips obliterate their comparably priced competition, with the Core i5-2400 and i5-2500K offering the best overall value. The i7-2600K offers a slight clock speed bump and Hyper-threading, but with most applications, the performance boost is generally not worth the US$100 extra over the i5-2500K. However as premi...
0%
xbitlabs.com
Updated:
2011-07-31 17:27:09
Many computer users have mixed feelings about the merger of traditional processor and graphics accelerator functions within new Sandy Bridge microarchitecture. Those who do not intend to use integrated graphics, but believe that the “unnecessary” integ...
Bottom line More than half of all desktop processors on Sandy Bridge microarchitecture boast lower power consumption. However, so far we haven’t seen any real benefit in such a strong focus from Intel on energy-efficient models. Of course, we won’t deny that Core...
0%
ixbtlabs.com
Updated:
2014-02-19 01:18:57
This time we'd like to offer you the summarized test results of as many as 71 processors. This generally marks the end of the year, not the end of another test method's life cycle (like the last time). We believe this summary contains all important pro...
0%
ixbtlabs.com
Updated:
2014-02-19 01:18:57
Finally, a moment anticipated by many: test results of Intel's new LGA1155 platform are available. This resembles the situation with LGA1156, because the new processors will be rolled out in several steps. Today we'll get to know the details of quad-co...
0%
tomshardware.com
Updated:
2014-02-20 01:08:38
Benchmarking 86 CPUs takes a while. After long last, though, we have 51 models from AMD and 35 from Intel tested in our current suite. If you want to know how your processor sizes up to its competition, you'll find plenty of comparison data inside! 86 C...
0%
ixbtlabs.com
Updated:
2014-05-09 01:26:27
Measuring electrical quantities of PC enclosure is a curious task. It's particularly interesting and informative to measure platform's consumed power and energy consumption, two different things people tend to mix up. Let's clear the definitions first:...
Bottom line Our measurements show that under heavy load, the maximum power of Ivy Bridge processors is up to 40% lower compared with Sandy Bridge. Reducing the load reduces the difference between the platforms down to the minimum of 8% in the idle mode. At that...
0%
Bit-Tech.net
Updated:
2014-05-09 01:26:27
It seems that we’ve been hearing about Intel’s next-gen CPU architecture, codenamed , for the past year, and previewing motherboards and revelling in the leaks for at least four months. In fact, it reached the point where we’d said ‘Sandy Bridge’ so of...
Bottom line We were surprised to see so much performance and overclockability from this supposedly low-end and multiplier-locked quad-core CPU. However, it's not that much cheaper than the incredible so we struggle to see the point of it. It might be very fast an...
70%
legitreviews.com
Updated:
2014-05-09 01:26:27
It seems just like yesterday that Intel launched the Core 2 Duo series of CPUs and re-established itself as the king of the hill for x86 CPUs. As hard as it may be to believe, that was four and a half years ago. Since then Intel has been following...
0%
tomshardware.com
Updated:
2014-05-14 02:14:59
Although the processing cores in Intel’s Sandy Bridge architecture are decidedly similar to Nehalem, the integration of on-die graphics and a...
0%
hardwaresecrets.com
Updated:
2014-11-16 05:58:15
The Core i5 was the second CPU from Intel to come with an integrated memory controller (the Core i7 was the first, while the Core i3 was the third), feature present on CPUs from AMD since the Athlon 64. Core i5 CPUs are based on the Core architecture...
0%
Techreport.com
Updated:
2015-04-01 19:20:25
As you may know, a while back, we came to some difficult realizations about the validity of our methods for testing PC gaming performance. In my article Inside the second: A new look at game benchmarking, we explained why the widely used frames-per-second...
0%
tomshardware.com
Updated:
2015-06-12 03:22:07
Today we're putting the latest sub-$200 CPUs into a cage match armed with nothing but the latest DirectX 11 games (plus a helping of StarCraft 2)...
0%
Country Distributor
France 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)