location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pentium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G6960
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM80616005373AA
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2021 03:09:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium G G6960 2.93 GHz
  • - 3 MB Smart Cache LGA 1156 (Socket H)
  • - Processor cores: 2 32 nm 64-bit 73 W
  • - Maximum internal memory supported by processor: 16 GB DDR3-SDRAM
  • - On-board graphics card Integrated
Long product name Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache :
The long product name of Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Pentium® Processor G6960
(3M Cache, 2.93 GHz)
More>>>
Short summary description Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache:
This short summary of the Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium G6960, Intel Pentium G, LGA 1156 (Socket H), 32 nm, Intel, G6960, 2.93 GHz

Long summary description Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache:
This is an auto-generated long summary of Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache based on the first three specs of the first five spec groups.

Intel Pentium G6960. Processor family: Intel Pentium G, Processor socket: LGA 1156 (Socket H), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Integrated, On-board graphics card base frequency: 533 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, Number of Processing Die Transistors: 382 M. Processor package size: 37.5 x 37.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-05-08 03:24:43
Uk has collected 3 expert reviews for Intel Pentium G6960 processor 2.93 GHz 3 MB Smart Cache but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
ixbtlabs.com
Updated:
2015-05-08 03:24:36
This time we'd like to offer you the summarized test results of as many as 71 processors. This generally marks the end of the year, not the end of another test method's life cycle (like the last time). We believe this summary contains all important pro...
0%