Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CreditCard Adapt EN 128K int CrPf PCMCIA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIEURO
Category
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11709
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device :
The short editorial description of Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device

Xircom® CreditCard™ ISDN Adapter
More>>>

Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device:
The official marketing text of Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device as supplied by the manufacturer
Fast access—128 Kbps connection rates saves time and expense of telephone connection time.
Easy fax communication—allows Group 3 fax transmission through ISDN.
Convenient Internet access using most browser programs.
Easy Euro file transfer drag and drop transfer of files to your corporate LAN.
WAN miniport drivers provide better integration with Windows* 95, 98, and Me applications.
Short summary description Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device:
This short summary of the Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.
Intel CreditCard Adapt EN 128K int CrPf PCMCIA, ISDN: 2B+D: 2 x 64 Kbts (B-Kanal) and 1 x 16 Kbts (D-Kanal); TCP/IP,PPP,X.25, 128 Kbit/s, Type II
Long summary description Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device :

Intel CreditCard Adapt EN 128K int CrPf PCMCIA. Networking features: ISDN: 2B+D: 2 x 64 Kbts (B-Kanal) and 1 x 16 Kbts (D-Kanal); TCP/IP,PPP,X.25. Modem speed: 128 Kbit/s, Interface type: Type II

This is an auto-generated long summary of Intel CreditCard Adapt EN 128K int CrPf PCMCIA ISDN access device based on the first three specs of the first five spec groups.
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/ME/NT 4.0/XP
CAPI support
CAPI Version 1.1 / 2.0
Group 3 faxing
Yes
Ports & interfaces
Networking features
ISDN: 2B+D: 2 x 64 Kbts (B-Kanal) and 1 x 16 Kbts (D-Kanal); TCP/IP,PPP,X.25
I/O ports
An interface on a device to which you can connect another device.
1 x RJ-45
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
Interface type
Type II