Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel CreditCard Adapter F+ENet PCMCIA RJ45

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CreditCard Adapter F+ENet PCMCIA RJ45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE3BEU
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5622
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel CreditCard Adapter F+ENet PCMCIA RJ45 :
The short editorial description of Intel CreditCard Adapter F+ENet PCMCIA RJ45

Xircom® CreditCard™ Ethernet 10/100
More>>>
Intel CreditCard Adapter F+ENet PCMCIA RJ45:
The official marketing text of Intel CreditCard Adapter F+ENet PCMCIA RJ45 as supplied by the manufacturer

High-speed 10/100 Mbps Ethernet. Auto-negotiation (N-way) enables adapter to automatically adopt 10 or 100 Mbps network speeds. Advanced Look- ahead Pipelining™ and full duplex increase data throughput.
5-volt operation. BatterySave™ advanced power management for longer battery life.
Supports WfM 2.0, DMI 2.0 SNMP, and RealView™ PC Card management software.

Short summary description Intel CreditCard Adapter F+ENet PCMCIA RJ45:
This short summary of the Intel CreditCard Adapter F+ENet PCMCIA RJ45 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel CreditCard Adapter F+ENet PCMCIA RJ45, Wired

Long summary description Intel CreditCard Adapter F+ENet PCMCIA RJ45:
This is an auto-generated long summary of Intel CreditCard Adapter F+ENet PCMCIA RJ45 based on the first three specs of the first five spec groups.

Intel CreditCard Adapter F+ENet PCMCIA RJ45. Connectivity technology: Wired

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
Certification
FCC Class B, CE Mark
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
24 g
Other features
Minimum system requirements
Windows 3.1x/95/98/NT
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 5 mm
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
I/O ports
An interface on a device to which you can connect another device.
Connector: RJ45
Customer service details