location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Core 2 Duo E8200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557E8200
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo E8200 2.66 GHz
  • - 6 MB L2 LGA 775 (Socket T)
  • - 45 nm
  • - Box
Long product name Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box :
The long product name of Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Core 2 Duo Processor E8200 (6M Cache, 2.66 GHz, 1333 MHz FSB)
More>>>
Short summary description Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box:
This short summary of the Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Core 2 Duo E8200, Intel® Core™2 Duo, LGA 775 (Socket T), 45 nm, Intel, E8200, 2.66 GHz

Long summary description Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box:
This is an auto-generated long summary of Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box based on the first three specs of the first five spec groups.

Intel Core 2 Duo E8200. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:45:36
Uk has collected 8 expert reviews for Intel Core 2 Duo E8200 processor 2.66 GHz 6 MB L2 Box and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
digitalversus.com
Updated:
2013-08-05 12:45:30
This Core 2 Duo E8200 chip is the starting point for Intels E8xxx line, which stretches up to the E8600.While this processor has a clock speed of 2.66 GHz, making it technically around 25% less powerful than the E8600 at 3.33 GHz, in our tests, we oun...
Good Speedy results on almost every test, Sometimes as fast as entrylevel quadcore processors, Reasonable energy efficiency...
Bad For demanding applications, quadcore processors will do better...
80%
ixbtlabs.com
Updated:
2013-08-05 12:45:30
Our todays article will be devoted to Low-End processors. Not the cheapest ones as Celerons are still waiting for their turn. (Though even they can provide a sufficient performance level for many users, necessarily being very cheap -- top Core 2 Duo p...
Bottom line Weve deliberately published no comments on results of our old processors -- everything is clear. Indeed, Core 2 Duo E6600 used to be a cherished dream of many users, but now it can compete only with Pentium. However, its still competitive, even thou...
0%
fudzilla.com
Updated:
2013-08-05 12:45:31
One month ago we reviewed the Intel E8400 here. We could not determine if the smaller brother E8200 will be that good, as well, so we took a chance to test a boxed E8200. This CPU is, of course, slower at nominal speeds, but we will concentrate on over...
Bottom line The best compromise is a 3.60GHz overclock; it does not take that much voltage and runs with 450MHz FSB. The problem with the E8000 series is availability. While E8400 are almost nowhere in stock - backorders in Europe are in the range of three to five...
0%
techspot.com
Updated:
2013-08-05 12:45:36
It was back in July 2006 when we got our first look at the then brand new Core 2 Duo processor technology. The processor code-named 'Conroe' was initially released in four different flavors ranging from the E6300 (1.86GHz) all the way up to the E6700 m...
Bottom line As expected the newer 45nm Core 2 Duos delivered some added performance, which is twice the good news when you consider it basically comes free of charge. Although these new 45nm Core 2 Duo processors are yet to hit their target price, the E8200 and E...
0%
ixbtlabs.com
Updated:
2014-02-19 01:18:44
This time we'd like to offer you the summarized test results of as many as 71 processors. This generally marks the end of the year, not the end of another test method's life cycle (like the last time). We believe this summary contains all important pro...
0%
Brand Image Product code Product Stock Price from
Intel

Intel Core 2 Duo E8400 processor 3 GHz 6 MB L2 Box
(show image)
BX80557E8400 2 Duo E8400 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core ™2 Duo E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) processor 6 MB L2 Box
(show image)
BX80557E8500 Core™2 Duo Processor E8500 (6M Cache, 3.16 GHz, 1333 MHz FSB) 0.00
(excl. VAT)
0 (incl. VAT)