Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Celeron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557E1500 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5032037009249 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18632
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 18 May 2020 10:06:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2 :
The short editorial description of Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2

Intel® Celeron® Processor E1500
(512K Cache, 2.20 GHz, 800 MHz FSB)
More>>>
Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2:
The official marketing text of Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2 as supplied by the manufacturer

Intel® 64 Architecture
Intel® 64 architecture delivers 64-bit computing on server, workstation, desktop and mobile platforms when combined with supporting software. Intel 64 architecture improves performance by allowing systems to address more than 4 GB of both virtual and physical memory.

Enhanced Intel SpeedStep® Technology
Enhanced Intel SpeedStep® Technology is an advanced means of enabling very high performance while also meeting the power-conservation needs of mobile systems. Conventional Intel SpeedStep Technology switches both voltage and frequency in tandem between high and low levels in response to processor load.

Execute Disable Bit
Execute Disable Bit is a hardware-based security feature that can reduce exposure to viruses and malicious-code attacks and prevent harmful software from executing and propagating on the server or network. Help protect your customers' business assets and reduce the need for costly virus-related repairs by building systems with built-in Intel Execute Disable Bit.

Short summary description Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2:
This short summary of the Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Celeron E1500, Intel® Celeron®, 2.2 GHz, LGA 775 (Socket T), 65 nm, Intel, E1500

Long summary description Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2:
This is an auto-generated long summary of Intel Celeron E1500 processor 2.2 GHz Box 0.512 MB L2 based on the first three specs of the first five spec groups.

Intel Celeron E1500. Processor family: Intel® Celeron®, Processor frequency: 2.2 GHz, Processor socket: LGA 775 (Socket T). Thermal Design Power (TDP): 65 W, VID Voltage Range: 0.85 - 1.5 V. Number of Processing Die Transistors: 105 M, Processing Die size: 77 mm², Number of Graphics & IMC Die Transistors: 105 M. Processor package size: 37.5 x 37.5 mm. Cache memory: 512 KB

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Box *
Plastic or metal shell/container for components.
Yes
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
E1500
Processor threads *
2
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor series
Intel Celeron Processor E1000 series for Desktop
Processor cache
0.512 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
11
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Processor ARK ID
35100
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Power
Thermal Design Power (TDP) *
65 W
VID Voltage Range
0.85 - 1.5 V
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Number of Processing Die Transistors
105 M
Processing Die size
77 mm²
Number of Graphics & IMC Die Transistors
105 M
Embedded options available
Yes
Market segment
DT
Harmonized System (HS) code
8542310001
Images Type Map
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel® Optane™ Memory Ready
No
Operational conditions
Maximum operating temperature
73.3 °C
Tcase
73.3 °C
Technical details
Processor cache
512 KB
Product type
The sub-category of the product.
Processor
Born on date
Q3'06
Bus bandwidth
800
Bus type units
MHz
Launch date
Q3'06
Processor core voltage
0.8500-1.5 V
Product name
Intel Celeron E1500 (512K Cache, 2.20 GHz, 800 MHz FSB)
Status
Discontinued
Processor brand name
Intel Celeron
Last change
63903513
Product family
Intel Celeron Processor
Bus speed
800 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Other features
Cache memory
512 KB
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Customer service details
Array