Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xeon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX805565110A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5032037006927 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16219
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 18 May 2020 10:07:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2 :
The short editorial description of Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2

Intel® Xeon® Processor 5110
(4M Cache, 1.60 GHz, 1066 MHz FSB)
More>>>
Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2:
The official marketing text of Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2 as supplied by the manufacturer

Intel® Virtualization Technology (Intel® VT)
Increasing manageability, security, and flexibility in IT environments, virtualization technologies like hardware-assisted Intel® Virtualization Technology (Intel® VT) combined with software-based virtualization solutions provide maximum system utilization by consolidating multiple environments into a single server or PC. By abstracting the software away from the underlying hardware, a world of new usage models opens up that reduce costs, increase management efficiency, strengthen security, while making your computing infrastructure more resilient in the event of a disaster.

Intel® 64 Architecture
Intel® 64 architecture delivers 64-bit computing on server, workstation, desktop and mobile platforms when combined with supporting software. Intel 64 architecture improves performance by allowing systems to address more than 4 GB of both virtual and physical memory.

Enhanced Intel SpeedStep® Technology
Enhanced Intel SpeedStep® Technology is an advanced means of enabling very high performance while also meeting the power-conservation needs of mobile systems. Conventional Intel SpeedStep Technology switches both voltage and frequency in tandem between high and low levels in response to processor load.

Execute Disable Bit
Execute Disable Bit is a hardware-based security feature that can reduce exposure to viruses and malicious-code attacks and prevent harmful software from executing and propagating on the server or network. Help protect your customers' business assets and reduce the need for costly virus-related repairs by building systems with built-in Intel Execute Disable Bit.

Short summary description Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2:
This short summary of the Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Xeon 5110, Intel® Xeon® 5000 Sequence, 1.6 GHz, LGA 771 (Socket J), 65 nm, Intel, 64-bit

Long summary description Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2:
This is an auto-generated long summary of Intel Xeon 5110 processor 1.6 GHz Box 4 MB L2 based on the first three specs of the first five spec groups.

Intel Xeon 5110. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.6 GHz, Processor socket: LGA 771 (Socket J). Thermal Design Power (TDP): 65 W, VID Voltage Range: 0.85 - 1.5 V. Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm², Number of Graphics & IMC Die Transistors: 291 M. Processor package size: 37.5 x 37.5 mm. Cache memory: 4 MB

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® 5000 Sequence
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 771 (Socket J)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Box *
Plastic or metal shell/container for components.
Yes
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
5110
Processor threads *
2
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1066 MHz
Processor series
Intel Xeon 5100 series
Processor cache
4 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
6
FSB Parity
Yes
Bus type
FSB
Processor codename
Woodcrest
Processor ARK ID
27214
Power
Thermal Design Power (TDP) *
65 W
VID Voltage Range
0.85 - 1.5 V
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Number of Graphics & IMC Die Transistors
291 M
Embedded options available
No
Market segment
SRV
Harmonized System (HS) code
8542310001
Features
Images Type Map
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Operational conditions
Maximum operating temperature
65 °C
Tcase
65 °C
Technical details
Processor cache
4096 KB
Product type
The sub-category of the product.
Processor
Bus bandwidth
1066
Bus type units
MHz
Processor core voltage
B2=1.0-1.5, G0=.85-1.5
Product name
Intel Xeon 5110 (4M Cache, 1.60 GHz, 1066 MHz FSB)
Status
Discontinued
Processor brand name
Intel Xeon
Last change
63903513
Product family
Intel Xeon Processor 5000 Sequence
Bus speed
1066 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Other features
Cache memory
4 MB
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)
Customer service details
Array