location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Celeron 326 processor 2.53 GHz 0.256 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Celeron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
326
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80547RE2533CN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037005852 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Celeron 326 processor 2.53 GHz 0.256 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® 326 2.53 GHz
  • - 0.256 MB L2 LGA 775 (Socket T)
  • - Processor cores: 1 90 nm 64-bit 84 W
  • - Box Cooler included
Long product name Intel Celeron 326 processor 2.53 GHz 0.256 MB L2 Box :
The long product name of Intel Celeron 326 processor 2.53 GHz 0.256 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Celeron® D Processor 326
(256K Cache, 2.53 GHz, 533 MHz FSB)
More>>>
Short summary description Intel Celeron 326 processor 2.53 GHz 0.256 MB L2 Box:
This short summary of the Intel Celeron 326 processor 2.53 GHz 0.256 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Celeron 326, Intel® Celeron®, LGA 775 (Socket T), 90 nm, Intel, 2.53 GHz, 64-bit

Long summary description Intel Celeron 326 processor 2.53 GHz 0.256 MB L2 Box:
This is an auto-generated long summary of Intel Celeron 326 processor 2.53 GHz 0.256 MB L2 Box based on the first three specs of the first five spec groups.

Intel Celeron 326. Processor family: Intel® Celeron®, Processor socket: LGA 775 (Socket T), Processor lithography: 90 nm. Market segment: Desktop, Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Cache memory: 256 KB

Brand Image Product code Product Stock Price from
Intel

Intel 330J processor 2.66 GHz 0.256 MB L2 Box
(show image)
BX80547RE2667C 330J 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel 320 processor 2.4 GHz 0.256 MB L2 Box
(show image)
BX80546RE2400C 320 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Celeron 330 processor 2.66 GHz 0.256 MB L2 Box
(show image)
BX80546RE2667C 330 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel BX80532RC2800B processor 2.8 GHz L2 Box
(show image)
BX80532RC2800B BX80532RC2800B 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel BX80532RC2700B processor 2.7 GHz 0.128 MB L2 Box
(show image)
BX80532RC2700B BX80532RC2700B 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2 Box
(show image)
BX80532RC2000B BX80532RC2000B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)