Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel 570 processor 3.8 GHz 1 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80547PG3800EJ
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00735858171403 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13108
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 09 Sep 2019 04:06:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year limited
Long product name Intel 570 processor 3.8 GHz 1 MB L2 :
The short editorial description of Intel 570 processor 3.8 GHz 1 MB L2

Intel® Pentium® 4 Processor 570J supporting HT Technology
(1M Cache, 3.80 GHz, 800 MHz FSB)
More>>>
Intel 570 processor 3.8 GHz 1 MB L2:
The official marketing text of Intel 570 processor 3.8 GHz 1 MB L2 as supplied by the manufacturer

Introducing the boxed Intel® Pentium® 4 processor with HT Technology in the new LGA 775 package manufactured on Intel’s industry-leading 90nm process technology. Combined with the new Intel® 925X, 915P and 915G Express Chipsets† this new Intel® desktop platform enables new technologies to power today's applications and emerging PC entertainment such as high definition video and audio.

Short summary description Intel 570 processor 3.8 GHz 1 MB L2:
This short summary of the Intel 570 processor 3.8 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel 570, Intel® Pentium® 4, 3.8 GHz, LGA 775 (Socket T), 90 nm, 32-bit, 800 MHz

Long summary description Intel 570 processor 3.8 GHz 1 MB L2:
This is an auto-generated long summary of Intel 570 processor 3.8 GHz 1 MB L2 based on the first three specs of the first five spec groups.

Intel 570. Processor family: Intel® Pentium® 4, Processor frequency: 3.8 GHz, Processor socket: LGA 775 (Socket T). Thermal Design Power (TDP): 115 W. Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm², Number of Graphics & IMC Die Transistors: 125 M. Processor package size: 37.5 x 37.5 mm. Cache memory: 1 MB

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.8 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor model *
The model number for the processor in a computer.
570
Processor threads *
2
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor series
Intel Pentium 4 500 series supporting Hyper-Threading Technology
Processor cache
1 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
19
FSB Parity
No
Bus type
FSB
Processor codename
Prescott
Processor ARK ID
27475
Power
Thermal Design Power (TDP) *
115 W
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
Number of Graphics & IMC Die Transistors
125 M
Embedded options available
No
Market segment
DT
Harmonized System (HS) code
8473301180
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Operational conditions
Tcase
72.8 °C
Technical details
Processor cache
1024 KB
Product type
The sub-category of the product.
Processor
Born on date
Q4'04
Bus bandwidth
800
Bus type units
MHz
Launch date
Q4'04
Processor core voltage
1.200-1.425 V
Product name
Intel Pentium 4 570J supporting HT Technology (1M Cache, 3.80 GHz, 800 MHz FSB)
Status
Discontinued
Processor brand name
Intel Pentium
Last change
63903513
Product family
Legacy Intel Pentium Processor
Bus speed
800 MHz
Weight & dimensions
Processor package size
37.5 x 37.5 mm
Other features
Cache memory
1 MB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:19:51
Uk has collected 4 expert reviews for Intel 570 processor 3.8 GHz 1 MB L2 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:19:53
Nl heeft 4 proffesionele recensies verzameld voor Intel 570 processor 3,8 GHz 1 MB L2. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:19:52
Fr a recueilli 4 avis d’experts pour Intel 570 processeur 3,8 GHz 1 Mo L2 et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:19:52
De hat 4 Expertenmeinungen über Intel 570 Prozessor 3,8 GHz 1 MB L2 eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:19:52
Testseek ha raccolto 4 recensioni da parte di esperti per Intel 570 processore 3,8 GHz 1 MB L2 e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:19:52
Es ha coleccionado 4 opiniones de expertos para Intel 570 procesador 3,8 GHz 1 MB L2 y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:19:53
Dk har samlet 4 ekspertanmeldelser for Intel 570 processor 3,8 GHz 1 MB L2 og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:19:52
Se har samlat in 4 experttester för Intel 570 processorer 3,8 GHz 1 MB L2 och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
HEXUS.net
Updated:
2019-12-02 07:19:51
Intel Pentium 4 570J 3.8GHz LGA775 CPU I reckon its fair to say that Intel is really up against it in the high-end enthusiast sector right now. The fabled Prescott-based Pentium 4 promised much but has been something of a performance letdown, if wer...
Bottom line Intels Pentium 4 570J LGA775 CPU rollout has been a muted affair. It represents the companys fastest desktop CPU, in terms of clock speed, for the forseeable future. Intel has decided that the way forward is to adopt a higher work-per-clock-cycle ap...
0%
hardwareanalysis.com
Updated:
2019-12-02 07:19:51
I can vividly remember attending a keynote at IDF, Intel?s biannual developers forum, about 2 years ago and the speaker telling the audience that the NetBurst architecture would scale all the way up to 10GHz. In another keynote, talking about Intel?s n...
0%
Behardware.com
Updated:
2019-12-02 07:19:51
November 15, 2004 Like AMD, Intel has trouble with increases in frequency. Even if this isn’t the only processor characteristic, it’s still the best way to easily improve the performance of any given architecture.After reaching 3.06 GHz in Nov...
0%
firingsquad.com
Updated:
2019-12-02 07:19:51
After feeling soured by Intel’s 3.46GHz Pentium 4 Extreme Edition, which requires a new motherboard, costs more than a modest mortgage payment, and offers little in the way of extra performance, we were understandably down on the Pentium 4’s f...
75%
Show all
Customer service details