Intel logo

Intel 521 processor 2.8 GHz 1 MB L2 Box

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51196
Info modified on:
07 Mar 2024, 15:34:52
Long product name Intel 521 processor 2.8 GHz 1 MB L2 Box:

Intel® Pentium® 4 Processor 521 supporting HT Technology <br />(1M Cache, 2.80 GHz, 800 MHz FSB)

Short summary description Intel 521 processor 2.8 GHz 1 MB L2 Box:

Intel 521, Intel® Pentium® 4, LGA 775 (Socket T), 90 nm, Intel, 2.8 GHz, 64-bit

Long summary description Intel 521 processor 2.8 GHz 1 MB L2 Box:

Intel 521. Processor family: Intel® Pentium® 4, Processor socket: LGA 775 (Socket T), Processor lithography: 90 nm. Market segment: Desktop, Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Cache memory: 1 MB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.