Intel logo

Intel 310 processor 2.13 GHz 0.256 MB L2 Box

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81211
Info modified on:
15 Feb 2021, 12:34:55
Long product name Intel 310 processor 2.13 GHz 0.256 MB L2 Box:

Intel® Celeron® D Processor 310 <br />(256K Cache, 2.13 GHz, 533 MHz FSB)

Short summary description Intel 310 processor 2.13 GHz 0.256 MB L2 Box:

Intel 310, Intel® Celeron® D, Socket 478, 90 nm, Intel, 2.13 GHz, 32-bit

Long summary description Intel 310 processor 2.13 GHz 0.256 MB L2 Box:

Intel 310. Processor family: Intel® Celeron® D, Processor socket: Socket 478, Processor lithography: 90 nm. Power requirements: 73 W. Market segment: Desktop, Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm². Package type: Retail box. Processor package size: 35mm x 35mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.