Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80546KG2800EA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80546KG2800EU
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5032037004701 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12436
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 24 May 2019 16:57:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year limited
Long product name Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2 :
The short editorial description of Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2

64-bit Intel® Xeon® Processor 2.80 GHz, 1M Cache, 800 MHz FSB
More>>>
Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2:
The official marketing text of Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2 as supplied by the manufacturer

The platform of choice keeps getting better. Designed for dual-processor server and workstation platforms, Intel® Xeon™ processor gives you the freedom to focus more on your business, and helps you gain greater flexibility and lower costs. Put the Intel Xeon processor's latest platform innovations to work to accomplish more than ever before.

Suggested applications:
Dual-processor server and workstation applications

Features and benefits:
Higher throughput within the processor and out to memory and I/O for improved headroom.

Improved performance on threaded server applications provides support for more users or faster response times.

Better multimedia and encryption/decryption processing than previous generations, along with support for more computationally intensive graphics.

Short summary description Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2:
This short summary of the Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BX80546KG2800EA, Intel® Xeon®, 2.8 GHz, Server/Workstation, 90 nm, 800 MHz, 1 MB

Long summary description Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2:
This is an auto-generated long summary of Intel BX80546KG2800EA processor 2.8 GHz 1 MB L2 based on the first three specs of the first five spec groups.

Intel BX80546KG2800EA. Processor family: Intel® Xeon®, Processor frequency: 2.8 GHz, Component for: Server/Workstation. Thermal Design Power (TDP): 103 W, Processor core voltage (AC): 1.25 - 1.40 V. Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm², Market segment: SRV

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Component for *
What this product is used as a part of (component for).
Server/Workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor threads *
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor cache
1 MB
Processor cache type
L2
Compatible chipsets
Intel® E7320, Intel® E7520, Intel® E7525
CPU multiplier (bus/core ratio)
14
Bus type
FSB
Processor codename
Nocona
Processor ARK ID
27076
Power
Thermal Design Power (TDP) *
103 W
Processor core voltage (AC)
1.25 - 1.40 V
Features
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
Embedded options available
Yes
Market segment
SRV
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tcase
72 °C
Technical details
Processor cache
1024 KB
Product type
The sub-category of the product.
1
Bus bandwidth
800
Bus type units
MHz
Status
End of Life
Processor brand name
Intel Xeon
Last change
63903513
Product family
Legacy Intel Xeon Processor
Customer service details