Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80532PC2400D
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14042
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor :
The short editorial description of Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor

Intel® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB
More>>>

Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor:
The official marketing text of Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor as supplied by the manufacturer
With a PC based on the Intel® Pentium® 4 Processor you get advanced performance and multitasking capabilities for today's digital home and digital office applications.
Short summary description Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor:
This short summary of the Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Intel® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB, Intel Pentium 4, 2.4 GHz, 130 nm, 400 MHz, 0.512 MB, L2
Long summary description Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor :

Intel Intel® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB. Processor family: Intel Pentium 4, Processor frequency: 2.4 GHz, Processor lithography: 130 nm. Thermal Design Power (TDP): 59.8 W, Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm²

This is an auto-generated long summary of Intel ® Pentium® 4 Processor 2.40 GHz, 512K Cache, 400 MHz FSB 2.4GHz 0.512MB L2 processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Processor threads *
1
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor cache
0.512 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
24
FSB Parity
No
Bus type
FSB
Processor codename
Northwood
Power
Processor core voltage (AC)
1.500
Features
Thermal Design Power (TDP) *
59.8 W
Execute Disable Bit
No
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Processor package size
35 x 35
Features
Embedded options available
No
Processor ARK ID
27437
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tcase
71 °C
Technical details
Processor cache
512 KB
Product type
The sub-category of the product.
1
Status
End of Interactive Support
Product family
Legacy Intel Pentium Processor
Brand Image Product code Product Stock Price from
Intel Pentium ® ® 4 Processor 1.50 GHz, 256K Cache, 400 MHz FSB 1.5GHz 0.256MB L2 Box processor Intel Pentium ® ® 4 Processor 1.50 GHz, 256K Cache, 400 MHz FSB 1.5GHz 0.256MB L2 Box processor
(show image)
BX80531NK150G Intel® Pentium® 4 Processor 1.50 GHz, 256K Cache, 400 MHz FSB  —