Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80528KL160GE
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15282
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 08 Sep 2017 14:13:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor :
The short editorial description of Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor

Intel® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB
More>>>

Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor:
The official marketing text of Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor as supplied by the manufacturer
The Intel Xeon processor is designed for high-performance workstation and server applications. Based on the new Intel NetBurst micro-architecture, it is binary compatible with previous Intel Architecture processors. The Intel Xeon processor is scalable to two processors in a multiprocessor system providing exceptional performance for applications running on advanced operating systems such as Windows XP, Windows 2000 and UNIX. The Intel Xeon processor extends the power of the Intel Pentium III Xeon processor with new features designed to make this processor the right choice for powerful workstation, advanced servers, and mission-critical applications. Advanced features simplify system management and meet the needs of a robust IT environment, resulting in maximized system up time, convenient system management, and optimal configuration.

The Intel Xeon processor is ideal for compute intensive and heavy workload applications that require floating-point performance and the intense use of graphics for design. For your demanding application needs, Intel Xeon processor-based workstations provide the ideal solution. The Intel Xeon processor shows immediate performance improvements across most software applications available today, with performance levels varying depending on the application category type and the applications tendency to execute instructions and instruction sequences that are optimally executed on the new micro architecture. This new processor is designed specifically for multi-tasking environments and provides outstanding performance for multi-threaded applications. Additionally, workstations based on the Intel Xeon processor allow designers, financial analysts, and other professionals to more quickly and effectively create designs, analyze and visualize complex data. In summary, the Intel Xeon processor based upon the Intel NetBurst micro architecture, delivers an acceleration of performance across applications where users are truly able to experience and appreciate it.
Short summary description Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor:
This short summary of the Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Intel® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB, Intel® Xeon®, 1.6 GHz, PPGA603, Server/workstation, 180 nm, 32-bit
Long summary description Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor :

Intel Intel® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB. Processor family: Intel® Xeon®, Processor frequency: 1.6 GHz, Processor socket: PPGA603. Thermal Design Power (TDP): 72 W. Cache memory: 1 MB

This is an auto-generated long summary of Intel ® Xeon® Processor 1.60 GHz, 1M Cache, 400 MHz FSB 1.6GHz 0.256MB L2 processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PPGA603
Component for *
What this product is used as a part of (component for).
Server/workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
180 nm
Processor model *
The model number for the processor in a computer.
Unspecified
Processor threads *
1
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor series
Intel Xeon 400 MHz FSB
Processor cache
0.256 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
16
Bus type
FSB
Processor codename
Foster
Features
Thermal Design Power (TDP) *
72 W
Features
Embedded options available
No
Processor ARK ID
27296
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Operational conditions
Tcase
78 °C
Technical details
Market segment
SRV
Processor cache
1024 KB
Product type
The sub-category of the product.
1
Bus bandwidth
400
Bus type units
MHz
Processor core voltage
1.75
Product name
Intel Xeon 1.60 GHz, 1M Cache, 400 MHz FSB
Status
End of Interactive Support
Processor brand name
Intel Xeon
Product family
Legacy Intel Xeon Processor
Other features
Cache memory
1 MB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
0%
Country Distributor
Italia 1 distributor(s)