Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80528KL150GA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80528KL150GD
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5032037003094 show
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11409
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2 :
The short editorial description of Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2

Intel® Xeon® Processor 1.50 GHz, 512K Cache, 400 MHz FSB
More>>>
Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2:
The official marketing text of Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2 as supplied by the manufacturer

The Intel Xeon processor is designed for high-performance workstation and server applications. Based on the new Intel NetBurst micro-architecture, it is binary compatible with previous Intel Architecture processors. The Intel Xeon processor is scalable to two processors in a multiprocessor system providing exceptional performance for applications running on advanced operating systems such as Windows XP, Windows 2000 and UNIX. The Intel Xeon processor extends the power of the Intel Pentium III Xeon processor with new features designed to make this processor the right choice for powerful workstation, advanced servers, and mission-critical applications. Advanced features simplify system management and meet the needs of a robust IT environment, resulting in maximized system up time, convenient system management, and optimal configuration.

The Intel Xeon processor is ideal for compute intensive and heavy workload applications that require floating-point performance and the intense use of graphics for design. For your demanding application needs, Intel Xeon processor-based workstations provide the ideal solution. The Intel Xeon processor shows immediate performance improvements across most software applications available today, with performance levels varying depending on the application category type and the applications tendency to execute instructions and instruction sequences that are optimally executed on the new micro architecture. This new processor is designed specifically for multi-tasking environments and provides outstanding performance for multi-threaded applications. Additionally, workstations based on the Intel Xeon processor allow designers, financial analysts, and other professionals to more quickly and effectively create designs, analyze and visualize complex data. In summary, the Intel Xeon processor based upon the Intel NetBurst micro architecture, delivers an acceleration of performance across applications where users are truly able to experience and appreciate it.

Short summary description Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2:
This short summary of the Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BX80528KL150GA, Intel® Xeon®, 1.5 GHz, Socket 603, Server/Workstation, 180 nm, 400 MHz

Long summary description Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2:
This is an auto-generated long summary of Intel BX80528KL150GA processor 1.5 GHz 0.256 MB L2 based on the first three specs of the first five spec groups.

Intel BX80528KL150GA. Processor family: Intel® Xeon®, Processor frequency: 1.5 GHz, Processor socket: Socket 603. Thermal Design Power (TDP): 68 W. Market segment: SRV

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 603
Component for *
What this product is used as a part of (component for).
Server/Workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
180 nm
Processor model *
The model number for the processor in a computer.
Unspecified
Processor threads *
1
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor cache
0.256 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
15
Bus type
FSB
Processor codename
Foster
Processor ARK ID
27295
Power
Thermal Design Power (TDP) *
68 W
Features
Embedded options available
No
Market segment
SRV
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tcase
76 °C
Technical details
Processor cache
512 KB
Product type
The sub-category of the product.
1
Bus bandwidth
400
Bus type units
MHz
Status
End of Life
Processor brand name
Intel Xeon
Last change
63903513
Product family
Legacy Intel Xeon Processor
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:27
0%
Show all
Customer service details