Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel D925XCVLK ATX 925X DDR2-533 LGA775

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D925XCVLK ATX 925X DDR2-533 LGA775
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD925XCVLK
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7308
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited warranty
Long product name Intel D925XCVLK ATX 925X DDR2-533 LGA775 :
The short editorial description of Intel D925XCVLK ATX 925X DDR2-533 LGA775

Culver City LGA775 i925X DDR2-533 ATX IEEE1394 + Audio + Gigabit Lan
More>>>
Intel D925XCVLK ATX 925X DDR2-533 LGA775:
The official marketing text of Intel D925XCVLK ATX 925X DDR2-533 LGA775 as supplied by the manufacturer

Intel® Desktop Board D925XCV supports Intel® Pentium 4 processors (LGA775) and features PCI Express x 16, DDR2 memory, Intel® Matrix Storage Technology, Gigabit LAN, and Intel® High Definition Audio for your extreme performance needs.

Short summary description Intel D925XCVLK ATX 925X DDR2-533 LGA775:
This short summary of the Intel D925XCVLK ATX 925X DDR2-533 LGA775 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel D925XCVLK ATX 925X DDR2-533 LGA775, Gigabit LAN, ATX, ATX, Intel High Definition Audio, One PCI Express x16, Two PCI Express x1, Four PCI, Four Serial ATA (supports Intel Matrix Storage Technology); One IDE (ATA 100/66/33) One diskette...

Long summary description Intel D925XCVLK ATX 925X DDR2-533 LGA775:
This is an auto-generated long summary of Intel D925XCVLK ATX 925X DDR2-533 LGA775 based on the first three specs of the first five spec groups.

Intel D925XCVLK ATX 925X DDR2-533 LGA775. Networking features: Gigabit LAN. Motherboard form factor: ATX, Power source type: ATX. Audio output: Intel High Definition Audio. Expansion slots: One PCI Express x16, Two PCI Express x1, Four PCI. I/O ports: Four Serial ATA (supports Intel Matrix Storage Technology); One IDE (ATA 100/66/33) One diskette...

Network
Networking features
Gigabit LAN
Features
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
One PCI Express x16, Two PCI Express x1, Four PCI
Other features
Audio output
Intel High Definition Audio
I/O ports
Four Serial ATA (supports Intel Matrix Storage Technology); One IDE (ATA 100/66/33) One diskette drive interface; One parallel port; One serial port; PS/2 keyboard and mouse ports; One IEE 1394a port USB Ports: Four ports on back panel; Two ports on front panel with included USB/1394/Audio 3.5" module; Back panel USB/1394 bracket included in box
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 02:15:39
Uk has collected 3 expert reviews for Intel D925XCVLK ATX 925X DDR2-533 LGA775 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 02:15:39
Nl heeft 3 proffesionele recensies voor Intel D925XCVLK ATX 925X DDR2-533 LGA775 verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 02:15:39
Fr a recueilli 3 avis d’experts pour Intel D925XCVLK ATX 925X DDR2-533 LGA775 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 02:15:39
De hat 3 Expertenmeinungen für Intel D925XCVLK ATX 925X DDR2-533 LGA775 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 02:15:39
Testseek ha raccolto 3 recensioni d aparte di esperti per Intel D925XCVLK ATX 925X DDR2-533 LGA775 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 02:15:39
Es ha coleccionado 3 opiniones de expertos para Intel D925XCVLK ATX 925X DDR2-533 LGA775 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 02:15:39
Dk har samlet 3 ekspertanmeldelser for Intel D925XCVLK ATX 925X DDR2-533 LGA775 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 02:15:39
Se har samlat in 3 experttester för Intel D925XCVLK ATX 925X DDR2-533 LGA775 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
digital-daily.com
Updated:
2015-01-09 02:15:37
Motherboards under Intel cover can be seen on the retail shelves quite often. Still a year ago, these boards were shipped in the OEM package bundle and were aimed directly at PC assembly operators. But today you can come across motherboards packaged in...
0%
tweaknews.net
Updated:
2015-01-09 02:15:39
INTEL D925XCV LGA775 PENTIUM 4 925X ALDERWOOD MOTHERBOARD (25-08-2004) Today I have the pleasure of taking a step into Intels new LGA775 backyard and review their top of the line Alderwood motherboard based on the new Intel 925X Express chipset formal...
0%
hardwareheaven.com
Updated:
2015-01-09 02:15:39
Intel have always been recognised as being the top performing maker of chipsets at default speeds but they dont tend to offer the kind of features and adjustments found on enthusiast "overclocking" boards.
0%