Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LUXEMBURG S775 I915G MATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD915GUXLK
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5768
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year limited warranty
Long product name Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX :
The short editorial description of Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX

Intel® Desktop Board D915GUX I915G MATX Gigabit LAN, FSB800 2PCI 1PCIE DDR2
More>>>
Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX:
The official marketing text of Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX as supplied by the manufacturer

Intel® Desktop Board D915GUX can help revolutionize your digital life with support for Intel® Pentium 4 processors, Intel® Celeron® D processors, Intel® Graphics Media Accelerator 900, PCI Express graphics, DDR2 533/400 memory, and Intel® High Definition Audio.

Short summary description Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX:
This short summary of the Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel LUXEMBURG S775 I915G MATX, Gigabit LAN, Micro ATX, ATX, LPC Bus I/O controller, Intel High Definition Audio subsystem, Two PCI Conventional, One PCI Express x1, One PCI Express x16

Long summary description Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX:
This is an auto-generated long summary of Intel LUXEMBURG S775 I915G MATX motherboard Micro ATX based on the first three specs of the first five spec groups.

Intel LUXEMBURG S775 I915G MATX. Networking features: Gigabit LAN. Motherboard form factor: Micro ATX, Power source type: ATX. Controller interface type: LPC Bus I/O controller, Audio output: Intel High Definition Audio subsystem. Expansion slots: Two PCI Conventional, One PCI Express x1, One PCI Express x16. I/O ports: Eight USB 2.0 ports One serial port One parallel port Four Serial ATA interfaces One Parallel...

Network
Networking features
Gigabit LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Power source type
What the power source is.
ATX
Other features
Controller interface type
LPC Bus I/O controller
Audio output
The type of audio output that the device produces, and the connector(s).
Intel High Definition Audio subsystem
Other features
I/O ports
An interface on a device to which you can connect another device.
Eight USB 2.0 ports One serial port One parallel port Four Serial ATA interfaces One Parallel ATA IDE interface with UDMA 33, ATA-66/100 support One diskette drive interface PS/2 keyboard and mouse ports
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
Two PCI Conventional, One PCI Express x1, One PCI Express x16
Customer service details