Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Desktop Board D915GEV motherboard ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board D915GEV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD915GEV
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8161
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Desktop Board D915GEV motherboard ATX :
The short editorial description of Intel Desktop Board D915GEV motherboard ATX

Eastonville LGA775 i915G DDR2-533 ATX Audio + VGA
More>>>
Intel Desktop Board D915GEV motherboard ATX:
The official marketing text of Intel Desktop Board D915GEV motherboard ATX as supplied by the manufacturer

Intel® Desktop Board D915GEV can help revolutionize your digital life with support for Intel® Pentium 4 processors (including processors with Intel® EM64T††), Intel® Celeron® D processors, Intel® Graphics Media Accelerator 900, PCI Express graphics, DDR2 533/ 400 memory, and Intel® High Definition Audio.

Short summary description Intel Desktop Board D915GEV motherboard ATX:
This short summary of the Intel Desktop Board D915GEV motherboard ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Desktop Board D915GEV, 4 GB, Gigabit (10/100/1000 Mbits/sec), ATX, ATX, LPC Bus I/O controller, Intel High Definition Audio subsystem

Long summary description Intel Desktop Board D915GEV motherboard ATX:
This is an auto-generated long summary of Intel Desktop Board D915GEV motherboard ATX based on the first three specs of the first five spec groups.

Intel Desktop Board D915GEV. Maximum internal memory: 4 GB. Networking features: Gigabit (10/100/1000 Mbits/sec). Motherboard form factor: ATX, Power source type: ATX. Controller interface type: LPC Bus I/O controller, Audio output: Intel High Definition Audio subsystem, Graphics controller: Intel GMA900 onboard graphics subsystem. Expansion slots: One PCI Express x16, Two PCI Express x1, Four PCI Conventional

Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Network
Networking features
Gigabit (10/100/1000 Mbits/sec)
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Other features
Controller interface type
LPC Bus I/O controller
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Intel High Definition Audio subsystem
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel GMA900 onboard graphics subsystem
I/O ports
An interface on a device to which you can connect another device.
8x USB 2.0 ports 1x serial port 1x parallel port 4x Serial ATA interfaces 1x Parallel ATA IDE interface with UDMA 33, ATA-66/100 support 1x diskette drive interface PS/2 keyboard and mouse ports
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
One PCI Express x16, Two PCI Express x1, Four PCI Conventional
Customer service details