Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel D410PT NA (integrated CPU) Mini ITX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D410PT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD410PT show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26849
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel D410PT NA (integrated CPU) Mini ITX motherboard :
The short editorial description of Intel D410PT NA (integrated CPU) Mini ITX motherboard

D410PT Atom D410 1.66GHz, DDR2 800/667MHz, 2 x SATA, PCI, miniITX
More>>>

Intel D410PT NA (integrated CPU) Mini ITX motherboard:
The official marketing text of Intel D410PT NA (integrated CPU) Mini ITX motherboard as supplied by the manufacturer
Intel® Desktop Board D410PT with integrated Intel® Atom™ processor D410 and the Intel® NM10 Express Chipset enables low-power consumption and reduces the package footprint by 70 percent. The board also features 10/100 integrated LAN and USB Solid State Drive (SSD) keep-out-zone design – an ideal combination for a diskless usage model.

With breakthrough low-power silicon, the Intel Desktop Board D410PT can also be used with a passive thermal solution based on the recommended boundary conditions.

While this desktop board is small in size, it delivers a powerful Internet experience for all audiences.
Short summary description Intel D410PT NA (integrated CPU) Mini ITX motherboard:
This short summary of the Intel D410PT NA (integrated CPU) Mini ITX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel D410PT, 4 GB, Intel, NA (integrated CPU), D410, 10/100 Mb/s, Mini-ITX
Long summary description Intel D410PT NA (integrated CPU) Mini ITX motherboard :

Intel D410PT. Maximum internal memory: 4 GB. Processor family: Intel, Processor socket: NA (integrated CPU), Processor model: D410. Networking features: 10/100 Mb/s. Motherboard form factor: Mini-ITX, Audio output channels: 4.0 channels, Audio system: IHDA. Graphics controller: IGMA 3150, Maximum internal memory: 4096 MB

This is an auto-generated long summary of Intel D410PT NA (integrated CPU) Mini ITX motherboard based on the first three specs of the first five spec groups.
Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Memory
Number of memory slots
2
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
NA (integrated CPU)
Maximum number of SMP processors
1
Processor model
The model number for the processor in a computer.
D410
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Number of SATA connectors
2
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
3
Networking
Networking features
10/100 Mb/s
Performance
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Mini-ITX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
4.0 channels
Audio system
System used to play music or speech.
IHDA
Intel Dual Display Capable Technology
No
Trusted Platform Module (TPM)
No
Intel Remote Wake technology
No
Intel Remote PC Assist Technology (RPAT)
No
Intel Quiet System Technology (QST)
No
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability\nWith Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Performance
Intel Client Initiated Remote Access (CIRA) technology
No
Intel® Active Management Technology (Intel® AMT)
Remotely and Automatically Increase Efficiency and Effectiveness\nUsing integrated platform capabilities and third-party management applications, Intel® Active Management Technology (Intel® AMT) allows IT or managed service providers to remotely monitor networked assets. Even when powered off, devices can be diagnosed and repaired with built-in manageability, receive software and virus updates, or store data for off-hours retrieval, lowering IT support costs.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow\nA new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Motherboard ARK ID
42646
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Graphics
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Expansion slots
PCI slots
1
Design
Product family
Desktop board
Product series
Legacy Intel desktop board
Product codename
Packton
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel Trusted Execution Technology
No
Technical details
Form factor
The shape or design of the product.
Mini-ITX
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Product type
The sub-category of the product.
11
ECC supported by processor
No
Total number of SATA connectors
2
Maximum internal memory supported by processor
4 GB
Status
End of Interactive Support
Other features
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
IGMA 3150
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
4096 MB
CPU configuration (max)
1
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
0%
Country Distributor
Österreich 1 distributor(s)