Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel LGA 775 (Socket T)
- - ATX 7.1 channels
- - 4 Maximum internal memory: 8 GB
- - 32 Mbit
Long product name Intel DP35DP 10 PAC LGA 775 (Socket T) ATX
:
DP35DP - LGA775, Intel Core2 Quad/Intel® Core™2 Duo/Intel® Pentium® Dual-Core/Intel® Celeron, 1333/1066/800 MHz FSB, 4 x 240-pin DDR2 SDRAM DIMM, Intel® P35 Express Chipset, HD Audio 7.1, ATX
The long product name of Intel DP35DP 10 PAC LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DP35DP - LGA775, Intel Core2 Quad/Intel® Core™2 Duo/Intel® Pentium® Dual-Core/Intel® Celeron, 1333/1066/800 MHz FSB, 4 x 240-pin DDR2 SDRAM DIMM, Intel® P35 Express Chipset, HD Audio 7.1, ATX
More>>>
Short summary description Intel DP35DP 10 PAC LGA 775 (Socket T) ATX:
This short summary of the Intel DP35DP 10 PAC LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Intel DP35DP 10 PAC, Intel, LGA 775 (Socket T), 8 GB, Intel® 82566DC, Gigabit Ethernet, ATX
Long summary description Intel DP35DP 10 PAC LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Intel DP35DP 10 PAC LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.
Intel DP35DP 10 PAC. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. LAN controller: Intel® 82566DC, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit