location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel DH61CR Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DH61CR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKDH61CR
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel DH61CR Intel® H61 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC micro ATX Intel® H61 Realtek ALC892 5.1 channels
  • - 2 Non-ECC Maximum internal memory: 16 GB
  • - Intel 1748
  • - BIOS type: EFI 32 Mbit
  • - Gigabit Ethernet
Long product name Intel DH61CR Intel® H61 LGA 1155 (Socket H2) micro ATX :
The long product name of Intel DH61CR Intel® H61 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DH61CR Bulk, LGA1155, Intel H61, 2 x DDR3 1333/1066MHz, 1 x PCIE2.0 x16, 4 x SATA 3Gb/s, 10 x USB 2.0, mATX
More>>>
Short summary description Intel DH61CR Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the Intel DH61CR Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel DH61CR, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 16 GB, 1.5 V

Long summary description Intel DH61CR Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of Intel DH61CR Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

Intel DH61CR. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1748 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V, Networking features: 10/100/1000 Mbit/sec

Country Distributor
Deutschland 1 distributor(s)