Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board DG33TL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKDG33TLM
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10932
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year.
Long product name Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX :
The short editorial description of Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX

Intel® Desktop Board DG33TL
More>>>
Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX:
The official marketing text of Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX as supplied by the manufacturer

The Intel® Desktop Board DG33TL Media Series in the uATX form factor delivers improved performance and capabilities for multimedia creation and enjoyment. With support for Intel® quad-core processors and Intel® Viiv™ processor technology∇, this desktop board merges the energy-efficient power of the Intel® Core™2 Quad processor with enhanced expandability, graphics, and consumer electronics integration.

The Intel Desktop Board DG33TL is Microsoft Windows Vista* Premium Ready. The Intel® 3 Series Chipset fully supports the visually stunning Windows Aero* user interface with amazing transition effects and realistic animations.

Short summary description Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX:
This short summary of the Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Desktop Board DG33TL, Intel, LGA 775 (Socket T), 8 GB, GMA 3100, Intel® 82566DC, 10/100/1000

Long summary description Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX:
This is an auto-generated long summary of Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX based on the first three specs of the first five spec groups.

Intel Desktop Board DG33TL. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Graphics adapter: GMA 3100. LAN controller: Intel® 82566DC, Networking features: 10/100/1000. Motherboard form factor: Micro ATX, Audio output channels: 7.1 channels, Audio chip: SigmaTel STAC9271D

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
Non-ECC
Yes
Graphics
Graphics adapter
GMA 3100
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
6
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
5
Number of IEEE1394 connectors
1
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
eSATA ports quantity *
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Back panel I/O ports
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Networking
LAN controller
Intel® 82566DC
Networking features
10/100/1000
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
SigmaTel STAC9271D
Power source type
What the power source is.
ATX
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/2000/XP/Vista 32/64
Motherboard ARK ID
50378
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
6
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express x1 1 x PCI Express x16
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 23:38:19
Testseek has collected 2 expert reviews for Intel Desktop Board DG33TL motherboard LGA 775 (Socket T) Micro ATX but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
devhardware.com
Updated:
2011-09-14 23:38:17
This is a review of the Intel Media Series DG33TL motherboard. Please keep reading for an in-depth analysis, including an overview of the board itself and how well it performs under testing.Intel has been making motherboards longer than almost anyone e...
Bottom line A lot can be said about this motherboard. I didn’t really like its layout. Things felt cramped and out of place. I really would have liked a HDMI port on the motherboard and the graphics core really underperformed. The only real positive I could tak...
0%
silentpcreview.com
Updated:
2011-09-14 23:38:18
The DG33TL is a micro-ATX model equipped with the fairly recent G33 Express chipset in Intels media series of motherboards. Its on our test bench as we continue to seek out new boards with good integrated graphics and features suitable for home theat...
0%
Customer service details