Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board DG33FB (pack x 10)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKDG33FBC
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00735858192071 show
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12058
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 19 Aug 2019 07:33:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX :
The short editorial description of Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX

Intel® Desktop Board DG33FB - ATX - Socket775 - Pack x 10
More>>>
Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX:
The official marketing text of Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

The Intel® Desktop Board DG33FB Classic Series is built in the ATX form factor, supporting a range of processors including the Intel® Core™2 Quad processor and Intel® Core™2 Duo processor. This board can support up to 8 GB of dual channel DDR2 800/667 MHz SDRAM. Premium features such as support for Intel® Core™2 processor with Viiv™ technology∇, Intel® High Definition Audio (enabling 5.1 surround sound), Intel® PRO 10/100/1000 Network Connection and 1394a deliver stability and new features for consumers to enjoy a great digital entertainment experience. This Intel Desktop Board comes with the software required to meet Intel® Core™2 processor with Viiv™ technology brand verification requirements, which simplifies the task of building a PC based on Intel® Core™2 processor with Viiv™ technology.
The Intel® Desktop Board DG33FB is Microsoft Windows Vista Premium Ready. The Intel® 3 Series Chipset fully supports the visually stunning Windows Aero user interface with amazing transition effects and realistic animations.

Short summary description Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX:
This short summary of the Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Desktop Board DG33FB (pack x 10), Intel, LGA 775 (Socket T), 8 GB, DDR2-SDRAM, 677,800 MHz, 8 GB

Long summary description Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Intel Desktop Board DG33FB (pack x 10) motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Intel Desktop Board DG33FB (pack x 10). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Maximum internal memory supported by processor: 8 GB. Supported memory types: DDR2-SDRAM, Supported memory clock speeds: 677,800 MHz, Maximum internal memory: 8 GB. Discrete graphics support: PCIe x16. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82566DC, Networking features: Gigabit (10/100/1000 Mbps). Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Maximum internal memory supported by processor
8 GB
ECC supported by processor
No
Product family
Desktop board
Product series
Legacy Intel desktop board
Product codename
Frostburg
Memory
Supported memory types *
Types of memory which can be used with the product.
DDR2-SDRAM
Number of memory slots *
4
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
677,800 MHz
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory channels
Dual
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
No
Non-ECC
Yes
Flash memory
8 MB
Graphics
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics support
PCIe x16
Number of displays supported
The number of displays that can be used with this product.
2
Internal I/O
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
4
Total number of SATA connectors
4
Number of IEEE1394 connectors
1
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
12
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel® 82566DC
Networking features
Gigabit (10/100/1000 Mbps)
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
Power source type
What the power source is.
ATX
Harmonized System (HS) code
8473301180
Market segment
DT
Motherboard ARK ID
50377
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Motherboard chipset ID
31914
Expansion slots
PCI Express x1 (Gen 2.x) slots
3
PCI Express x16 (Gen 2.x) slots
Places where PCI Express x16 (Gen 2.x) are placed inside and connected to the computer motherboard.
1
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
-3 x PCI. -3 x PCI Express x1. -1 x PCI Express x16.
BIOS
BIOS memory size
64 Mbit
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel Dual Display Capable Technology
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Trusted Platform Module (TPM)
No
Intel Trusted Execution Technology
No
Intel Remote Wake technology
No
Intel Remote PC Assist Technology (RPAT)
No
Intel Quiet System Technology (QST)
Yes
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability With Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel Client Initiated Remote Access (CIRA) technology
No
Intel® Active Management Technology (Intel® AMT)
Remotely and Automatically Increase Efficiency and Effectiveness Using integrated platform capabilities and third-party management applications, Intel® Active Management Technology (Intel® AMT) allows IT or managed service providers to remotely monitor networked assets. Even when powered off, devices can be diagnosed and repaired with built-in manageability, receive software and virus updates, or store data for off-hours retrieval, lowering IT support costs.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
No
Intel Active Management Technology version
N/A
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel® vPro™ Platform Eligibility
No
Other features
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Graphics Media Accelerator 3100 + Intel Clear Video Technology
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
8192 MB
Number of DIMM slots
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
4
CPU configuration (max)
1
Discrete graphics adapter model
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
PCIe x16
Graphics output
VGA
Technical details
Product type
The sub-category of the product.
Desktop Board
USB ports quantity
6+6
Form factor
The shape or design of the product.
ATX
Audio channels
6
Born on date
Q2'07
Firewire support
1+1
Launch date
Q2'07
PCI Support
3
Product name
Intel Desktop Board DG33FB
Status
Discontinued
Maximum memory
8 GB
Supported RAID configuration
N/A
Last change
63903513
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:50
0%
Customer service details