Intel logo

Intel Desktop Board D945PAWLK LGA 775 (Socket T) micro BTX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50619
Info modified on:
21 Oct 2022, 10:14:32
Long product name Intel Desktop Board D945PAWLK LGA 775 (Socket T) micro BTX:

LGA775, Pentium D/Celeron D, 1066/800 MHz / 533 MHz, Intel® 945P Express Chipset, DDR2 667/533/400 SDRAM, Intel® High Definition Audio, SATA300/PATA100/66, Intel® Gigabit LAN, 8x USB 2.0, 3x IEEE1394

Short summary description Intel Desktop Board D945PAWLK LGA 775 (Socket T) micro BTX:

Intel Desktop Board D945PAWLK, Intel, LGA 775 (Socket T), 4 GB, Ethernet/Fast Ethernet/Gigabit Ethernet, micro BTX, ATX

Long summary description Intel Desktop Board D945PAWLK LGA 775 (Socket T) micro BTX:

Intel Desktop Board D945PAWLK. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet. Motherboard form factor: micro BTX, Power source type: ATX. Cables included: SATA

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.