location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLKD945GCPE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKD945GCPE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735858195201 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - micro ATX Intel® 82945GC Realtek ALC662 5.1 channels
  • - DDR2-SDRAM 2 Non-ECC Maximum internal memory: 2 GB
  • - GMA 950
  • - Gigabit Ethernet
Long product name Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX :
The long product name of Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microATX Desktop Board, 945GC Express Chipset
More>>>
Short summary description Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX:
This short summary of the Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BLKD945GCPE, Intel, LGA 775 (Socket T), 2 GB, DDR2-SDRAM, 2 GB, Dual-channel

Long summary description Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

Intel BLKD945GCPE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Maximum internal memory supported by processor: 2 GB. Supported memory types: DDR2-SDRAM, Maximum internal memory: 2 GB, Memory channels: Dual-channel. Graphics card: GMA 950. Ethernet interface type: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel® 82945GC

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:27:27
Uk has collected 1 expert review for Intel BLKD945GCPE motherboard Intel® 82945GC LGA 775 (Socket T) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
digital-daily.com
Updated:
2015-09-10 21:27:27
Lately, we have tested a great number of high-end motherboards priced at over $200. Today, we are reviewing a different product - the motherboard Intel D945GCPE which is aimed at assembly of low-end computers. The combination "low end" does not at all...
0%