Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel D925XCV motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D925XCV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKD925XCVLK
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11145
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year.
Long product name Intel D925XCV motherboard LGA 775 (Socket T) ATX :
The short editorial description of Intel D925XCV motherboard LGA 775 (Socket T) ATX

D925XCV
More>>>
Intel D925XCV motherboard LGA 775 (Socket T) ATX:
The official marketing text of Intel D925XCV motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

Intel® Desktop Board D925XCV supports Intel® Pentium 4 processors in the LGA775 package (including processors with Intel® EM64T†), and features PCI Express x16, DDR2 memory, Intel® Matrix Storage Technology, Gigabit LAN, and Intel® High Definition Audio for your extreme performance needs.

Short summary description Intel D925XCV motherboard LGA 775 (Socket T) ATX:
This short summary of the Intel D925XCV motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel D925XCV, Intel, LGA 775 (Socket T), 4 GB, 10/100/1000, ATX, Realtek ALC880

Long summary description Intel D925XCV motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Intel D925XCV motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Intel D925XCV. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: 10/100/1000. Motherboard form factor: ATX, Audio chip: Realtek ALC880, Power source type: ATX. Expansion slots: 1 x PCIE x16 2 x PCIE x1 4 x PCI

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
4
S/PDIF out connector
Yes
Number of IEEE1394 connectors
2
Floppy disk drive connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
Networking features
10/100/1000
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio chip
Realtek ALC880
Power source type
What the power source is.
ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCIE x16 2 x PCIE x1 4 x PCI
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:40
Uk has collected 3 expert reviews for Intel D925XCV motherboard LGA 775 (Socket T) ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:41
Nl heeft 3 proffesionele recensies voor Intel D925XCV moederbord LGA 775 (Socket T) ATX verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:41
Fr a recueilli 3 avis d’experts pour Intel D925XCV carte mère LGA 775 (Socket T) ATX mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:40
De hat 3 Expertenmeinungen für Intel D925XCV Motherboard LGA 775 (Socket T) ATX zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:40
Testseek ha raccolto 3 recensioni d aparte di esperti per Intel D925XCV scheda madre LGA 775 (Socket T) ATX ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:40
Es ha coleccionado 3 opiniones de expertos para Intel D925XCV placa base LGA 775 (Socket T) ATX pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:41
Dk har samlet 3 ekspertanmeldelser for Intel D925XCV bundkort LGA 775 (Socket T) ATX men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 02:53:40
Se har samlat in 3 experttester för Intel D925XCV moderkort LGA 775 (Socket T) ATX men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:30:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:30:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:30:50
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:30:50
0%
Source Review comments Score
digital-daily.com
Updated:
2014-10-12 02:53:40
Motherboards under Intel cover can be seen on the retail shelves quite often. Still a year ago, these boards were shipped in the OEM package bundle and were aimed directly at PC assembly operators. But today you can come across motherboards packaged in...
0%
tweaknews.net
Updated:
2014-10-12 02:53:40
INTEL D925XCV LGA775 PENTIUM 4 925X ALDERWOOD MOTHERBOARD (25-08-2004) Today I have the pleasure of taking a step into Intels new LGA775 backyard and review their top of the line Alderwood motherboard based on the new Intel 925X Express chipset formal...
0%
hardwareheaven.com
Updated:
2014-10-12 02:53:40
Intel have always been recognised as being the top performing maker of chipsets at default speeds but they dont tend to offer the kind of features and adjustments found on enthusiast "overclocking" boards.
0%
Show all
Customer service details