Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel D845GEBV2 Socket 478 Micro ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D845GEBV2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKD845GERG2L-10PK
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8132
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 05 Sep 2017 09:50:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel D845GEBV2 Socket 478 Micro ATX motherboard :
The short editorial description of Intel D845GEBV2 Socket 478 Micro ATX motherboard

K D845GERG2L S478 i845GE FSB533 DDR333 USB2 µATX A V L 10PK
More>>>

Intel D845GEBV2 Socket 478 Micro ATX motherboard:
The official marketing text of Intel D845GEBV2 Socket 478 Micro ATX motherboard as supplied by the manufacturer
The Intel® Desktop Board D845GERG2 supports the Intel® D845GE chipset featuring Intel® Extreme Graphics. You can experience improved visual effects and graphical accuity, as well as ultimate flexibility, with the advanced performance of this board.


microATX (9.60 inches by 8.20 inches)

Support for an Intel® Pentium® 4 processor in a µPGA478 socket with a 400/533 MHz system bus

Support for an Intel® Celeron® processor in a µPGA478 socket with a 400 MHz system bus

Short summary description Intel D845GEBV2 Socket 478 Micro ATX motherboard:
This short summary of the Intel D845GEBV2 Socket 478 Micro ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel D845GEBV2, 2 GB, Intel, Socket 478, 533 MHz, micro ATX, AGP 2X/4X (1.5V Only)
Long summary description Intel D845GEBV2 Socket 478 Micro ATX motherboard :

Intel D845GEBV2. Maximum internal memory: 2 GB. Processor family: Intel, Processor socket: Socket 478, Processor system buses supported: 533 MHz. Motherboard form factor: micro ATX. Controller (2nd) interface type: AGP 2X/4X (1.5V Only), Dimensions (WxDxH): 240 x 205, Audio output: AC'97 Audio

This is an auto-generated long summary of Intel D845GEBV2 Socket 478 Micro ATX motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor system buses supported
533 MHz
Performance
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
micro ATX
Other features
Controller (2nd) interface type
AGP 2X/4X (1.5V Only)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
240 x 205
Audio output
The type of audio output that the device produces, and the connector(s).
AC'97 Audio
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Extreme Graphics
I/O ports
An interface on a device to which you can connect another device.
6 x USB ports 1 x serial port 1 x parallel port 2 x IDE interfaces with Ultra DMA 33 and ATA-66/100 support 1 x diskette drive interface 2 x PS/2 3 x fan connectors