Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel D845GBV Intel 845G Socket 478 ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D845GBV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKD845GBV-10PK
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12239
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 05 Sep 2017 09:50:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited warranty
3 year limited warranty offered with Boxed Desktop Boards
Long product name Intel D845GBV Intel 845G Socket 478 ATX motherboard :
The short editorial description of Intel D845GBV Intel 845G Socket 478 ATX motherboard

D845GBV Intel® 845G mPGA 478 ATX
More>>>

Intel D845GBV Intel 845G Socket 478 ATX motherboard:
The official marketing text of Intel D845GBV Intel 845G Socket 478 ATX motherboard as supplied by the manufacturer
The Intel® Desktop Board D845GBV expands the Intel® Pentium® 4 processor platform-based family of boards to include integrated graphics. Featuring the Intel® 845G chipset, this desktop board delivers cutting-edge technology and versatility to meet the needs of today’s computing environment.
Short summary description Intel D845GBV Intel 845G Socket 478 ATX motherboard:
This short summary of the Intel D845GBV Intel 845G Socket 478 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel D845GBV, 2 GB, Intel, Socket 478, Intel 845G, ATX, ATA 66/100
Long summary description Intel D845GBV Intel 845G Socket 478 ATX motherboard :

Intel D845GBV. Maximum internal memory: 2 GB. Processor family: Intel, Processor socket: Socket 478. Motherboard chipset: Intel 845G, Motherboard form factor: ATX. Controller interface type: ATA 66/100, Audio output: Integrated AC97 Audio, Graphics controller: Intel Extreme Graphics

This is an auto-generated long summary of Intel D845GBV Intel 845G Socket 478 ATX motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel 845G
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
6 x PCI
Other features
Controller interface type
ATA 66/100
Audio output
The type of audio output that the device produces, and the connector(s).
Integrated AC97 Audio
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Extreme Graphics
I/O ports
An interface on a device to which you can connect another device.
6 x USB ports 1 x serial port 1 x parallel port 2 x IDE interfaces (Ultra DMA 33 and ATA-66/100 ) 1 x diskette drive interface PS/2* keyboard and mouse ports 3 x fan connectors