Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Core
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Core™ i7-2820QM Processor (8M Cache, up to 3.40 GHz)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV8062700834912
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9549
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (3,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure (1,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor :
The short editorial description of Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor

Intel® Core™ i7-2820QM Processor (8M Cache, up to 3.40 GHz)
More>>>

Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor:
The official marketing text of Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor as supplied by the manufacturer
Brilliantly fast
With faster, intelligent, multi-core technology that applies processing power where it's needed most, new Intel® Core™ i7 processors deliver an incredible breakthrough in PC performance. They are the best desktop processor family on the planet.

You'll multitask applications faster and unleash incredible digital media creation. And you'll experience maximum performance for everything you do, thanks to the combination of Intel® Turbo Boost technology and Intel® Hyper-Threading technology (Intel® HT technology)?, which maximizes performance to match your workload.

Go to the next level of multi-core performance
Intel Core i7 processors deliver an incredible breakthrough in quad-core performance and feature the latest innovations in processor technologies:
- Intel® Turbo Boost technology maximizes speed for demanding applications, dynamically accelerating performance to match your workload—more performance when you need it the most;
- Intel® Hyper-Threading technology enables highly threaded applications to get more work done in parallel. With 8 threads available to the operating system, multi-tasking becomes even easier;
- Intel® Smart Cache provides a higher-performance, more efficient cache subsystem. Optimized for industry leading multi-threaded games;
- Intel® QuickPath Interconnect is designed for increased bandwidth and low latency. It can achieve data transfer speeds as high as 25.6 GB/sec with the Extreme Edition processor;
- Integrated memory controller enables three channels of DDR3 1066 MHz memory, resulting in up to 25.6 GB/sec memory bandwidth. This memory controller's lower latency and higher memory bandwidth delivers amazing performance for data-intensive applications;
- Intel® HD Boost significantly improves a broad range of multimedia and compute-intensive applications. The 128-bit SSE instructions are issued at a throughput rate of one per clock cycle, allowing a new level of processing efficiency with SSE4 optimized applications.
Short summary description Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor:
This short summary of the Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Core Intel® Core™ i7-2820QM Processor (8M Cache, up to 3.40 GHz), 2nd gen Intel® Core™ i7, 2.3 GHz, Socket 1224, 32 nm, i7-2820QM, 64-bit
Long summary description Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor :

Intel Intel® Core™ i7-2820QM Processor (8M Cache, up to 3.40 GHz), Core. Processor family: 2nd gen Intel® Core™ i7, Processor frequency: 2.3 GHz, Processor socket: Socket 1224. Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3 1066/1333/1600, Memory bandwidth supported by processor (max): 25.6 GB/s. On-board graphics adapter model: Intel HD Graphics 3000, On-board graphics adapter base frequency: 650 MHz, On-board graphics adapter dynamic frequency (max): 1300 MHz. Thermal Design Power (TDP): 45 W, PCI Express configurations: 1x16,2x8,1x8+2x4, Supported instruction sets: AVX. Maximum internal memory: 32768 MB, Cache memory: 8 MB

This is an auto-generated long summary of Intel Core ® ™ i7-2820QM Processor (8M Cache, up to 3.40 GHz) 2.3GHz 8MB Smart Cache processor based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i7
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 1224
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Box *
Plastic or metal shell/container for components.
No
Processor model *
The model number for the processor in a computer.
i7-2820QM
Processor threads *
8
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-2800 Mobile series
Processor cache
8 MB
Processor cache type
Smart Cache
Stepping
D2
CPU multiplier (bus/core ratio)
23
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.40 GHz
Bus type
DMI
Processor codename
Sandy Bridge
Memory
Memory channels supported by processor *
2
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3 1066/1333/1600
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 3000
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Features
Thermal Design Power (TDP) *
45 W
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Supported instruction sets
AVX
Processor package size
37.5
Processor code
SR00U
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
On-board graphics adapter ID
0x116
Processor ARK ID
52227
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel FDI Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Dual Display Capable Technology
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Operational conditions
Tjunction
100 C
Technical details
Market segment
MBL
Processor cache
8192 KB
Product type
The sub-category of the product.
4
Born on date
Q1'11
Bus bandwidth
5
Bus type units
GT/s
Graphics max dynamic frequency
1.30 GHz
Launch date
2011-01-09T00:00:00
Product name
Intel Core i7-2820QM (8M Cache, up to 3.40 GHz)
Status
Launched
Maximum memory
32 GB
Product family
2nd Generation Intel Core i7 Processors
Other features
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
32768 MB
Cache memory
8 MB
Graphics output
eDP/DP/HDMI/SDVO/CRT
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15
Testseek has collected 12 expert reviews for Intel Core i7-2820QM but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-15
Today's desktop replacements deliver a ridiculous amount of performance compared to the mobile flagships we've seen in the past. But these powerhouses come with a trade-off, other than their hefty price tags. You see, there is an unbreakable relationsh...
0%
uk.hardware.info
Updated:
2014-01-23
Late May we published a huge round-up of 45 desktop processors , followed by a review of Intel's fourth generation Core processors . Our readers immediately, and understandably, came with the request for a similar group test of laptop processors. It's a...
0%