Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Redundant Power Supply power supply unit 850 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Redundant Power Supply
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMC850WPS
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13246
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 21 May 2017 14:31:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Redundant Power Supply power supply unit 850 W :
The short editorial description of Intel Redundant Power Supply power supply unit 850 W

Redundant Power Supply 850 W
More>>>
Intel Redundant Power Supply power supply unit 850 W:
The official marketing text of Intel Redundant Power Supply power supply unit 850 W as supplied by the manufacturer

850W power supply for the SSR212MC2.

Short summary description Intel Redundant Power Supply power supply unit 850 W:
This short summary of the Intel Redundant Power Supply power supply unit 850 W data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Redundant Power Supply, 850 W

Long summary description Intel Redundant Power Supply power supply unit 850 W:
This is an auto-generated long summary of Intel Redundant Power Supply power supply unit 850 W based on the first three specs of the first five spec groups.

Intel Redundant Power Supply. Total power: 850 W

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
850 W
Country Distributor
Australia 1 distributor(s)
Customer service details