Intel logo

Intel Pentium 4 HT 3.00E GHz processor 3 GHz 1 MB L2

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163807
Info modified on:
07 Mar 2024, 15:34:52
Long product name Intel Pentium 4 HT 3.00E GHz processor 3 GHz 1 MB L2:

ntel Pentium 4 Processor supporting HT Technology 3.00E GHz, 1M Cache, 800 MHz FSB

Short summary description Intel Pentium 4 HT 3.00E GHz processor 3 GHz 1 MB L2:

Intel Pentium 4 HT 3.00E GHz, Intel Pentium 4 HT, 90 nm, Intel, 3.00E, 3 GHz, 32-bit

Long summary description Intel Pentium 4 HT 3.00E GHz processor 3 GHz 1 MB L2:

Intel Pentium 4 HT 3.00E GHz. Processor family: Intel Pentium 4 HT, Processor lithography: 90 nm, Processor manufacturer: Intel. Market segment: Desktop, Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm². Processor package size: 35 x 35 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.