location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral 4GB SDHC Card + card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB SDHC Card + Card Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INSDH4G4R
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Integral 4GB SDHC Card + card reader :
The long product name of Integral 4GB SDHC Card + card reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB SDHC Class 4 Memory Card
More>>>
Integral 4GB SDHC Card + card reader:
The official description of Integral 4GB SDHC Card + card reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Integral SDHC (Secure Digital High Capacity) cards allow you to store your photos, videos, music files and documents quickly and easily. With capacities up to 32GB available and Class 4 guaranteed minimum write speed, Integral SDHC cards are perfect for HD movies and images.

- For use in SDHC compliant devices including: digital cameras, camcorders, MP3 players, Satellite Navigation systems, PDAs, DAB radios, laptops and netbooks
- Complete with free protective case
- Also available as a twin pack and with a usb card reader (2 year warranty - card reader)
- You may also like our faster UltimaPro SDHC Class 6 memory cards available in capacities 4GB up to 32GB.

Short summary description Integral 4GB SDHC Card + card reader:
This short summary of the Integral 4GB SDHC Card + card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Integral 4GB SDHC Card + Card Reader, microSDHC, SD, SDHC, 480 Mbit/s, 24 mm, 12 mm, 65 mm, 93 mm

Long summary description Integral 4GB SDHC Card + card reader:
This is an auto-generated long summary of Integral 4GB SDHC Card + card reader based on the first three specs of the first five spec groups.

Integral 4GB SDHC Card + Card Reader. Compatible memory cards: microSDHC, SD, SDHC, Data transfer rate: 480 Mbit/s. Width: 24 mm, Depth: 12 mm, Height: 65 mm. Package width: 93 mm, Package depth: 10 mm, Package height: 138 mm. Included flash card size: 4096 MB. Compatible operating systems: Windows ME, 2000, XP, Vista, 7 Mac OS 09 + Linux v2.4.0 +

Performance
Compatible memory cards *
microSDHC, SD, SDHC
Internal *
No
Data transfer rate
480 Mbit/s
Plug and Play
Yes
Weight & dimensions
Width
24 mm
Depth
12 mm
Height
65 mm
Packaging data
Package width
93 mm
Packaging data
Package depth
10 mm
Package height
138 mm
Packaging content
Included flash card size
4096 MB
Operational conditions
Operating temperature (T-T)
0 - 45 °C
System requirements
Compatible operating systems
Windows ME, 2000, XP, Vista, 7 Mac OS 09 + Linux v2.4.0 +
Technical details
USB powered
Yes