location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral 32GB UltimaPro SDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB UltimaPro SDHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INSDH32G6
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Integral 32GB UltimaPro SDHC :
The long product name of Integral 32GB UltimaPro SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB UltimaPro SDHC
More>>>
Integral 32GB UltimaPro SDHC:
The official description of Integral 32GB UltimaPro SDHC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Integral UltimaPro SDHC Class 6 memory cards have been designed to perform where speed is crucial; this provides the ideal solution for capturing HD images in DSLR cameras and high-end compact cameras or shooting HD video in digital camcorders.
- Integral UltimaPro Secure Digital High Capacity (SDHC) are Class 6 Speed to ensure that when you take a picture, data is saved faster, so there is less time to wait before taking the next picture - perfect for Digital SLR cameras
- Works brilliantly with digital camcorders - ensuring smooth HD video capture
- Any Digital SLR camera will perform better with the use of an UltimaPro SDHC Class 6 compared to standard Class 2 and 4 speed SDHC cards
- Complete with free protective case
- Also available with a usb card reader (2 year warranty - card reader)
- You may also like our faster UltimaPro SDHC Class 10 memory cards available in capacities 4GB up to 32GB.

Short summary description Integral 32GB UltimaPro SDHC:
This short summary of the Integral 32GB UltimaPro SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Integral 32GB UltimaPro SDHC, 32 GB, SDHC, Blue

Long summary description Integral 32GB UltimaPro SDHC:
This is an auto-generated long summary of Integral 32GB UltimaPro SDHC based on the first three specs of the first five spec groups.

Integral 32GB UltimaPro SDHC. Capacity: 32 GB, Flash card type: SDHC. Product colour: Blue

Memory
Capacity *
32 GB
Flash card type *
SDHC
Features
Product colour
Blue
Write protection switch
Yes
Power
Input voltage
2.7 - 3.6 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Weight & dimensions
Width
24 mm
Weight & dimensions
Depth
2.1 mm
Height
32 mm
Weight
2 g
Packaging data
Package length
1.5 cm
Package width
105 mm
Package height
170 mm
Package weight
20 g
Other features
Transfer rate
6 MB/s
Plug and Play
Yes