Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral UltimaPro, 16GB memory card SDHC Class 10

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltimaPro, 16GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INSDH16G10-40/20U1
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055288418516
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntegral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2887
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 11 Oct 2018 14:47:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Integral UltimaPro, 16GB memory card SDHC Class 10 :
The short editorial description of Integral UltimaPro, 16GB memory card SDHC Class 10

16GB, SDHC, 40MB/S, Class 10
More>>>
Integral UltimaPro, 16GB memory card SDHC Class 10:
The official marketing text of Integral UltimaPro, 16GB memory card SDHC Class 10 as supplied by the manufacturer

- The SD Speed Class Ratings specify a minimum sustained write speed for SDHC Cards
- Integral SDHC cards meet or exceed the SD Card Association's Class 10 specification; providing more than 10 MB/sec continuous write speed
- Up to 40MB/s read speed and up to 20MB/s write speed. Based on internal testing; performance may vary depending on host device.

Short summary description Integral UltimaPro, 16GB memory card SDHC Class 10:
This short summary of the Integral UltimaPro, 16GB memory card SDHC Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Integral UltimaPro, 16GB, 16 GB, SDHC, Class 10, 40 MB/s, 20 MB/s, Black

Long summary description Integral UltimaPro, 16GB memory card SDHC Class 10:
This is an auto-generated long summary of Integral UltimaPro, 16GB memory card SDHC Class 10 based on the first three specs of the first five spec groups.

Integral UltimaPro, 16GB. Capacity: 16 GB, Flash card type: SDHC, Flash memory class: Class 10, Read speed: 40 MB/s, Write speed: 20 MB/s. Product colour: Black

Memory
Capacity *
16 GB
Flash card type *
SDHC
Read speed
40 MB/s
Write speed
20 MB/s
Flash memory class *
Class 10
Features
Product colour
Black
Power
Memory voltage
2.7,3.3,3.6 V
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Weight & dimensions
Width
32 mm
Depth
24 mm
Height
2.1 mm
Weight
2 g
Packaging data
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:46:24
Uk has collected 11 expert reviews for Integral UltimaPro, 16GB memory card SDHC Class 10 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:46:24
Nl heeft 11 proffesionele recensies verzameld voor Integral UltimaPro, 16GB flashgeheugen SDHC Klasse 10. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:46:24
Fr a recueilli 11 avis d’experts pour Integral UltimaPro, 16GB mémoire flash 16 Go SDHC Classe 10 et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:46:23
De hat 11 Expertenmeinungen über Integral UltimaPro, 16GB Speicherkarte SDHC Klasse 10 eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:46:23
Testseek ha raccolto 11 recensioni da parte di esperti per Integral UltimaPro, 16GB memoria flash SDHC Classe 10 e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:46:23
Es ha coleccionado 11 opiniones de expertos para Integral UltimaPro, 16GB memoria flash SDHC Clase 10 y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:46:24
Dk har samlet 11 ekspertanmeldelser for Integral UltimaPro, 16GB hukommelseskort SDHC Klasse 10 og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20 06:46:24
Se har samlat in 11 experttester för Integral UltimaPro, 16GB flashminne SDHC Klass 10 och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
digitalversus.com
Updated:
2015-08-20 06:46:22
This 32 GB Integral Ultima Pro SDHC Class 10 memory card comes with UHS-1 accreditation. Only cameras compatible with this standard will therefore be able to enjoy the fastest data...
Good Very good read speed (95 MBps), A good choice for compact cameras and consumer camcorders...
Bad You'll need a USB 3.0 interface to get the best data transfer speeds, No file recovery software...
Bottom line The Integral Ultima Pro 32 GB Class 10 is an excellent SDHC memory card that's faster than promised in the tech specs (if used in the right conditions). It's suitable for all kinds of devices, even expert-level equipment...
80%
techradar.com
Updated:
2015-08-20 06:46:23
SDXC cards carry on from where the SDHC format leaves off, with increased capacities and faster performance. The Integral UltimaPro is one of the latest in the developing range, with its 64GB capacity ample for hours of video or thousands of high-resoluti...
Good Included card reader, Fast transfer speeds...
Bad Full potential not realised with the majority of current cameras, Expensive at the moment, 64GB capacity superfluous for most consumer needs...
Bottom line These results should make it clear that while the newer technology does have an advantage, it's not significant enough against its price for those who don't yet own UHS-1-compliant products.Some of the newest cameras, such as the Sony Alpha A77 and Nikon...
60%
techradar.com/au/
Updated:
2015-08-20 06:46:23
SDXC cards carry on from where the SDHC format leaves off, with increased capacities and faster performance. The Integral UltimaPro is one of the latest in the developing range, with its 64GB capacity ample for hours of video or thousands of high-resoluti...
Good Included card reader, Fast transfer speeds...
Bad Full potential not realised with the majority of current cameras, Expensive at the moment, 64GB capacity superfluous for most consumer needs...
Bottom line These results should make it clear that while the newer technology does have an advantage, it's not significant enough against its price for those who don't yet own UHS-1-compliant products. Some of the newest cameras, such as the Sony Alpha A77 and Niko...
60%
Lesnumeriques.com
Updated:
2015-08-20 06:46:22
Integral commercialise une carte mémoire micro SDXC de 64 Go certifiée UHS-1. Notez tout de suite que les meilleurs débits ne seront accessibles qu'avec les appareils compatibles avec cette norme. La carte est annoncée pour offrir un débit maximal de 40 M...
Good Débits en lecture et en écriture corrects : 45,5 et 23,1 Mo/s, Garantie 5 ans, Adaptateur microSD fourni...
Bad Pas de logiciel de récupération des fichiers perdus, Nécessite un lecteur de carte USB 3.0 pour bénéficier des plus hauts débits...
Bottom line Integral signe ici une bonne carte microSD. Elle n'est pas la plus rapide de sa catégorie, mais elle satisfera tout le monde par sa polyvalence et sa grande capacité. Elle convient parfaitement à différents types d'appareils (compacts, smartphones, tablet...
60%
Lesnumeriques.com
Updated:
2015-08-20 06:46:22
La carte mémoire UltimaPro SDHC Class 10 de 32 Go est certifiée UHS-1. Les meilleurs débits ne seront donc accessibles qu'aux appareils compatibles avec cette norme. Integral assure dans sa fiche technique un débit de 20 Mo/s en écriture et 40 Mo/s en lec...
Good Très bons débits en lecture: 95 Mo/s, Bonne carte pour les compacts et caméscopes grand publlic...
Bad Nécessite un lecteur de carte USB 3.0 pour bénéficier des plus hauts débits, Pas de logiciel de récupération de fichiers effacés...
Bottom line Integral signe une excellente carte mémoire qui est bien plus rapide qu'annoncé. Elle convient parfaitement à tous types d'appareils, même experts. LES NUMERIQUES Donnez votre avis...
80%
Lesnumeriques.com
Updated:
2015-08-20 06:46:23
La carte mémoire UltimaPro SDHC Class 10 de 16 Go d'Integral est annoncée comme idéale pour les reflex et les caméscopes Full HD. Avec sa certification Class 10, elle garantit un débit minimum de 10 Mo/s en écriture. De plus, selon sa fiche technique e...
Good Débits corrects en lecture et en écriture, Carte suffisante pour un appareil photo compact ou un caméscope...
Bad Livrée sans logiciel de récupération de fichiers perdus, Débit en lecture un peu léger comparé à la moyenne...
Bottom line Cette carte est satisfaisante pour la majorité des appareils photo et caméscopes grand public. En revanche, elle sera un peu trop lente pour le mode rafale des reflex numériques...
60%
Lesnumeriques.com
Updated:
2015-08-20 06:46:23
Integral commercialise une carte mémoire SDXC de 16 Go certifiée UHS-1. D'après la fiche technique, celle-ci est capable de transférer les fichiers jusqu'à une vitesse de 60 Mo/s en lecture et 25 Mo/s en écriture. De ce fait, elle serait donc capable d...
Good Débits excellents: 25,1 Mo/s en écriture et 60,5 Mo/s en lecture, Lecteur de carte fourni...
Bad Pas de logiciel de récupération des fichiers perdus, Le lecteur de carte bride les débits de la carte...
Bottom line Integral signe une excellente carte mémoire. Elle convient parfaitement à tous types d'appareil, même experts. C'est à ce jour la plus rapide !...
100%
focus-numerique.fr
Updated:
2016-01-16 09:32:12
Les cartes SD Integral Ultima Pro 45MB/s C10 UHS-I U1 existent en différentes versions proposant des capacités de 8 Go, 16 Go et 32 Go (SDHC), ainsi que 64 Go (SDXC). Ces cartes mémoires à bas prix s'adressent notamment à un public de photographes et de v...
Bottom line Les vitesses en lecture des cartes SD Integral Ultima Pro 45MB/s C10 UHS-I U1 semblent pour le moins hétérogènes : la carte SDXC d'une capacité de 64 Go correspond aux résultats annoncés tandis que la carte SDHC d'une capacité de 32 Go les dépasse très la...
0%
technogog.com
Updated:
2015-08-20 06:46:23
Today I've got a quick review for you of something that's not exactly exciting but it's something I think we all use and need at sometime or another. I've never heard Integral, or at least I don't recall the name, but I have their 16gb Ultimapro Class 10...
Good Performs well above specs for Class 10 cards, Decent performance overall...
Bad A bit on the expensive side when compared to other cards on the market...
Bottom line The Integral UltimaPro 16gb Class 10 SDHC Memory Card performs very well, it performs above the rated specs which is something I like to see in any product really, not just a memory card. So if you're looking for a large capacity card that performs over s...
90%
chip.pl
Updated:
2015-08-20 06:46:22
Karta firmy Integral Memory SDHC 8GB Ultima Pro class 10 model INSDH8G10-30 podczas pomiarów wykazała się wysoką sprawnością. Zaskoczeniem było osiągnięcie prze nią średniej prędkości odczytu na poziomie 33 MB/s, a maksymalnie 42 MB/s. Zapis był woniejszy...
0%