Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral 1GB 1333MHZ DDR3 1GB DDR3 1333MHz ECC memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB 1333MHZ DDR3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN3T1GNZNIL
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4055
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 08 Nov 2017 21:26:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Integral 1GB 1333MHZ DDR3 1GB DDR3 1333MHz ECC memory module :
The short editorial description of Integral 1GB 1333MHZ DDR3 1GB DDR3 1333MHz ECC memory module

1GB 1333MHZ DDR3
More>>>
Short summary description Integral 1GB 1333MHZ DDR3 1GB DDR3 1333MHz ECC memory module:
This short summary of the Integral 1GB 1333MHZ DDR3 1GB DDR3 1333MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Integral 1GB 1333MHZ DDR3, 1 GB, DDR3, 1333 MHz, 240-pin DIMM
Long summary description Integral 1GB 1333MHZ DDR3 1GB DDR3 1333MHz ECC memory module :

Integral 1GB 1333MHZ DDR3. Internal memory: 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

This is an auto-generated long summary of Integral 1GB 1333MHZ DDR3 1GB DDR3 1333MHz ECC memory module based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.