location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Integral Check ‘Integral’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN2V1GNXNFX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055288493957
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Integral’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Integral: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop 1 GB DDR2 800 MHz
  • - 200-pin SO-DIMM 1 x 1 GB
  • - CAS latency: 6
  • - 1.8 V
Warranty: Lifetime warranty
Long product name Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ :
The long product name of Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1Gb Laptop RAM Module DDR2 800Mhz PC2-6400 Unbuffered Non-ECC 1.8V 128X8 CL6
More>>>
Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ:
The official description of Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

200 pin SO-DIMM (Small-Outline DIMM)

- For Notebooks
- High quality components
- Products fully tested
- Free on-line support

Short summary description Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ:
This short summary of the Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ data-sheet is auto-generated and uses the product title and the first six key specs.

Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ, 1 GB, 1 x 1 GB, DDR2, 800 MHz, 200-pin SO-DIMM

Long summary description Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ:
This is an auto-generated long summary of Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ based on the first three specs of the first five spec groups.

Integral IN2V1GNXNFX 1GB LAPTOP RAM MODULE DDR2 800MHZ. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 6

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
6
Internal memory *
1 GB
Memory layout (modules x size) *
1 x 1 GB
Internal memory type *
DDR2
Memory clock speed *
800 MHz
Component for *
Laptop
Features
Memory form factor *
200-pin SO-DIMM
ECC *
No
Memory ranking
1
Memory voltage
1.8 V
Module configuration
128M x 64
Weight & dimensions
Width
67.6 mm
Height
30 mm