location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intego Check ‘Intego’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VirusBarrier X6, Mac, 2u, 2Y, RNW, UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VBX6SUB2-2U
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Intego’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intego: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:12:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Renewal
  • - 2 license(s)
  • - 2 year(s)
  • - English
  • - Minimum storage drive space: 40 MB
Warranty:
Long product name Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s) :
The long product name of Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VirusBarrier X6, Mac, 2 users, 2 Years, Renewal, UK
More>>>
Short summary description Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s):
This short summary of the Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK, 2 license(s), 2 year(s)

Long summary description Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s):
This is an auto-generated long summary of Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s) based on the first three specs of the first five spec groups.

Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK. License quantity: 2 license(s), License term in years: 2 year(s). Minimum storage drive space: 40 MB. Software type: Renewal

Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 06:32:26
Uk has collected 1 expert review for Intego VirusBarrier X6, Mac, 2u, 2Y, RNW, UK Antivirus security English 2 license(s) 2 year(s) and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2013-09-01 06:32:20
When it comes to Mac security, Intego is a veteran, publishing blogs and bulletins as well as producing software. It even has the dubious honour of being taunted by a line of malware code; high praise indeed. They have now combined VirusBarrier and Net...
Good Not too demanding on system...
Bad Over-complex interface, Bewildering number of options, Expires after 12 months...
60%