Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK 3 - 9user(s) 1year(s) English

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VBX6SUB-A
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intego: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8329
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 13 Dec 2017 12:54:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK 3 - 9user(s) 1year(s) English :
The short editorial description of Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK 3 - 9user(s) 1year(s) English

VirusBarrier X6, Mac, 3-9 users, 1 Year, Renewal, UK
More>>>
Short summary description Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK 3 - 9user(s) 1year(s) English:
This short summary of the Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK 3 - 9user(s) 1year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK, 3 - 9, 1 year(s)
Long summary description Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK 3 - 9user(s) 1year(s) English :

Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK. License quantity: 3 - 9, Number of years: 1 year(s). Minimum hard disk space: 40 MB. Software type: Renewal

This is an auto-generated long summary of Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK 3 - 9user(s) 1year(s) English based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01
Testseek has collected 1 expert review for Intego VirusBarrier X6, Mac, 3-9u, 1Y, RNW, UK and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2013-09-01
When it comes to Mac security, Intego is a veteran, publishing blogs and bulletins as well as producing software. It even has the dubious honour of being taunted by a line of malware code; high praise indeed. They have now combined VirusBarrier and Net...
Good Not too demanding on system...
Bad Over-complex interface, Bewildering number of options, Expires after 12 months...
60%