location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Innovative Office Products 7000 monitor mount / stand Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Innovative Office Products Check ‘Innovative Office Products’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000-500-104
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Innovative Office Products’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Innovative Office Products: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Innovative Office Products 7000 monitor mount / stand Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 5.6 kg
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Cable management
  • - Black
Long product name Innovative Office Products 7000 monitor mount / stand Desk Black :
The long product name of Innovative Office Products 7000 monitor mount / stand Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7000 Flexible Flat Panel Radial Arm 24", 3 - 12.5 lbs, Vista Black
More>>>
Short summary description Innovative Office Products 7000 monitor mount / stand Desk Black:
This short summary of the Innovative Office Products 7000 monitor mount / stand Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Innovative Office Products 7000, 5.6 kg, 75 x 75 mm, 100 x 100 mm, Height adjustment, Black

Long summary description Innovative Office Products 7000 monitor mount / stand Desk Black:
This is an auto-generated long summary of Innovative Office Products 7000 monitor mount / stand Desk Black based on the first three specs of the first five spec groups.

Innovative Office Products 7000. Maximum weight capacity: 5.6 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 200°. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:20:14
Uk has collected 1 expert review for Innovative Office Products 7000 monitor mount / stand Desk Black and the rating is 87 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
87%
Source Review comments Score
pcstats.com
Updated:
2014-09-06 02:20:14
With solid black power-coated cast aluminum construction, the 7000 Series is remarkably good looking.
87%