Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB Serial ATA III
- - Read speed: 460 MB/s
- - Write speed: 160 MB/s
- - MLC
- - S.M.A.R.T. support
Long product name Innodisk SATADOM-ML 3ME 32 GB Serial ATA III MLC
:
32GB SATA III 6.0 Gb/s MLC (Standard Grade)
The long product name of Innodisk SATADOM-ML 3ME 32 GB Serial ATA III MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32GB SATA III 6.0 Gb/s MLC (Standard Grade)
More>>>
Short summary description Innodisk SATADOM-ML 3ME 32 GB Serial ATA III MLC:
This short summary of the Innodisk SATADOM-ML 3ME 32 GB Serial ATA III MLC data-sheet is auto-generated and uses the product title and the first six key specs.
Innodisk SATADOM-ML 3ME, 32 GB, 460 MB/s, 6 Gbit/s
Long summary description Innodisk SATADOM-ML 3ME 32 GB Serial ATA III MLC:
This is an auto-generated long summary of Innodisk SATADOM-ML 3ME 32 GB Serial ATA III MLC based on the first three specs of the first five spec groups.
Innodisk SATADOM-ML 3ME. SSD capacity: 32 GB, Read speed: 460 MB/s, Write speed: 160 MB/s, Data transfer rate: 6 Gbit/s