Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB mSATA Serial ATA
- - Read speed: 460 MB/s
- - Write speed: 160 MB/s
- - MLC
- - S.M.A.R.T. support
Long product name Innodisk mSATA 3ME 16 GB Serial ATA MLC
:
16GB mSATA III 6.0 Gb/s MLC (Standard Grade)
The long product name of Innodisk mSATA 3ME 16 GB Serial ATA MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16GB mSATA III 6.0 Gb/s MLC (Standard Grade)
More>>>
Short summary description Innodisk mSATA 3ME 16 GB Serial ATA MLC:
This short summary of the Innodisk mSATA 3ME 16 GB Serial ATA MLC data-sheet is auto-generated and uses the product title and the first six key specs.
Innodisk mSATA 3ME, 16 GB, mSATA, 460 MB/s, 6 Gbit/s
Long summary description Innodisk mSATA 3ME 16 GB Serial ATA MLC:
This is an auto-generated long summary of Innodisk mSATA 3ME 16 GB Serial ATA MLC based on the first three specs of the first five spec groups.
Innodisk mSATA 3ME. SSD capacity: 16 GB, SSD form factor: mSATA, Read speed: 460 MB/s, Write speed: 160 MB/s, Data transfer rate: 6 Gbit/s