Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB Serial ATA III
- - Read speed: 360 MB/s
- - Write speed: 65 MB/s
- - MLC
- - S.M.A.R.T. support
Long product name Innodisk 3ME 8 GB Serial ATA III MLC
:
8GB SATA III 6.0 Gb/s MLC (Standard Grade)
The long product name of Innodisk 3ME 8 GB Serial ATA III MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8GB SATA III 6.0 Gb/s MLC (Standard Grade)
More>>>
Short summary description Innodisk 3ME 8 GB Serial ATA III MLC:
This short summary of the Innodisk 3ME 8 GB Serial ATA III MLC data-sheet is auto-generated and uses the product title and the first six key specs.
Innodisk 3ME, 8 GB, 360 MB/s, 6 Gbit/s
Long summary description Innodisk 3ME 8 GB Serial ATA III MLC:
This is an auto-generated long summary of Innodisk 3ME 8 GB Serial ATA III MLC based on the first three specs of the first five spec groups.
Innodisk 3ME. SSD capacity: 8 GB, Read speed: 360 MB/s, Write speed: 65 MB/s, Data transfer rate: 6 Gbit/s