Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB Parallel ATA
- - Read speed: 40 MB/s
- - Write speed: 28 MB/s
- - SLC
- - S.M.A.R.T. support ECC
Warranty:
5 years
Long product name Innodisk EDC 4000 Vertical 4 GB Parallel ATA SLC
:
4GB PATA SLC (Standard Grade)
The long product name of Innodisk EDC 4000 Vertical 4 GB Parallel ATA SLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB PATA SLC (Standard Grade)
More>>>
Short summary description Innodisk EDC 4000 Vertical 4 GB Parallel ATA SLC:
This short summary of the Innodisk EDC 4000 Vertical 4 GB Parallel ATA SLC data-sheet is auto-generated and uses the product title and the first six key specs.
Innodisk EDC 4000 Vertical, 4 GB, 40 MB/s
Long summary description Innodisk EDC 4000 Vertical 4 GB Parallel ATA SLC:
This is an auto-generated long summary of Innodisk EDC 4000 Vertical 4 GB Parallel ATA SLC based on the first three specs of the first five spec groups.
Innodisk EDC 4000 Vertical. SSD capacity: 4 GB, Read speed: 40 MB/s, Write speed: 28 MB/s