location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Composite Audio Video, 30ft composite video cable 9 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Composite Audio Video, 30ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-AV30
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:23:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Long product name InFocus Composite Audio Video, 30ft composite video cable 9 m Black :
The long product name of InFocus Composite Audio Video, 30ft composite video cable 9 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Composite Audio Video, 30ft
More>>>
Short summary description InFocus Composite Audio Video, 30ft composite video cable 9 m Black:
This short summary of the InFocus Composite Audio Video, 30ft composite video cable 9 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Composite Audio Video, 30ft, 9 m, Black, 2x RCA

Long summary description InFocus Composite Audio Video, 30ft composite video cable 9 m Black:
This is an auto-generated long summary of InFocus Composite Audio Video, 30ft composite video cable 9 m Black based on the first three specs of the first five spec groups.

InFocus Composite Audio Video, 30ft. Cable length: 9 m, Product colour: Black, Audio connector type: 2x RCA