Warranty:
90 days
Long product name InFocus PRJ-MNT-LS3 project mount Wall/ceiling Black
:
PRJ-MNT-LS3, LiteShow Mount Adapter
The long product name of InFocus PRJ-MNT-LS3 project mount Wall/ceiling Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PRJ-MNT-LS3, LiteShow Mount Adapter
More>>>
Short summary description InFocus PRJ-MNT-LS3 project mount Wall/ceiling Black:
This short summary of the InFocus PRJ-MNT-LS3 project mount Wall/ceiling Black data-sheet is auto-generated and uses the product title and the first six key specs.
InFocus PRJ-MNT-LS3, Wall/ceiling, 2250 kg, Black
Long summary description InFocus PRJ-MNT-LS3 project mount Wall/ceiling Black:
This is an auto-generated long summary of InFocus PRJ-MNT-LS3 project mount Wall/ceiling Black based on the first three specs of the first five spec groups.
InFocus PRJ-MNT-LS3. Mounting type: Wall/ceiling, Maximum weight capacity: 2250 kg, Product colour: Black