Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC
- - Intel® Core™ i7 i7-6700T 2.8 GHz
- - 8 GB
- - 256 GB SSD
- - Intel® HD Graphics 530
- - Windows 10 Pro 64-bit
Long product name InFocus -I7-6700TBT PC Intel® Core™ i7 i7-6700T 8 GB 256 GB SSD Windows 10 Pro
:
Intel Core i7 6700T, Intel HD Graphics 530, Q170 chipset, 8 GB RAM, 256 GB SSD, USB 3.0, Windows 10
The long product name of InFocus -I7-6700TBT PC Intel® Core™ i7 i7-6700T 8 GB 256 GB SSD Windows 10 Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i7 6700T, Intel HD Graphics 530, Q170 chipset, 8 GB RAM, 256 GB SSD, USB 3.0, Windows 10
More>>>
Short summary description InFocus -I7-6700TBT PC Intel® Core™ i7 i7-6700T 8 GB 256 GB SSD Windows 10 Pro:
This short summary of the InFocus -I7-6700TBT PC Intel® Core™ i7 i7-6700T 8 GB 256 GB SSD Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.
InFocus PC-I7-6700TBT, 2.8 GHz, Intel® Core™ i7, i7-6700T, 8 GB, 256 GB, Windows 10 Pro
Long summary description InFocus -I7-6700TBT PC Intel® Core™ i7 i7-6700T 8 GB 256 GB SSD Windows 10 Pro:
This is an auto-generated long summary of InFocus -I7-6700TBT PC Intel® Core™ i7 i7-6700T 8 GB 256 GB SSD Windows 10 Pro based on the first three specs of the first five spec groups.
InFocus PC-I7-6700TBT. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Product type: PC. Weight: 1.1 kg