location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus INA-MCARTDX signage display mount 2.54 m (100") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INA-MCARTDX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INA-MCARTDX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212984289 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:24:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus INA-MCARTDX signage display mount 2.54 m (100") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 136.4 kg Black
  • - Maximum screen size: 2.54 m (100")
  • - Mounting type: Floor
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 1000 x 600 mm
  • - Height adjustment Cable management
Warranty: 1 Year
Long product name InFocus INA-MCARTDX signage display mount 2.54 m (100") Black :
The long product name of InFocus INA-MCARTDX signage display mount 2.54 m (100") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe Mobile Cart f / 100" Display
More>>>
Short summary description InFocus INA-MCARTDX signage display mount 2.54 m (100") Black:
This short summary of the InFocus INA-MCARTDX signage display mount 2.54 m (100") Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus INA-MCARTDX, 136.4 kg, 2.54 m (100"), 152.4 cm (60"), 200 x 200 mm, 1000 x 600 mm, 1400 - 1700 mm

Long summary description InFocus INA-MCARTDX signage display mount 2.54 m (100") Black:
This is an auto-generated long summary of InFocus INA-MCARTDX signage display mount 2.54 m (100") Black based on the first three specs of the first five spec groups.

InFocus INA-MCARTDX. Maximum weight capacity: 136.4 kg, Minimum screen size: 152.4 cm (60"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 1000 x 600 mm. Height adjustment range: 1400 - 1700 mm. Product colour: Black

Country Distributor
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)