location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN8606HD
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 2500 ANSI lumens
  • - Lamp 4500 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 1193.8 - 10007.6 mm (47 - 394") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 350 W
Warranty: 2 years
Long product name InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1 :
The long product name of InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN8606HD - 2500 lum, 1080p, 10,000:1, DLP, 10 W RMS, HDMI, VGA, S-Video, RS232, USB, 33/29 dB, 3D, 4.65 kg
More>>>
Short summary description InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1:
This short summary of the InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1 data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1, 2500 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 1193.8 - 10007.6 mm (47 - 394")

Long summary description InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1:
This is an auto-generated long summary of InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1 based on the first three specs of the first five spec groups.

InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom type: Manual, Zoom ratio: 1.5:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080p, 480i, 480p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B, USB Type-A

Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:47:27
Uk has collected 5 expert reviews for InFocus Home Cinema Projector IN8606HD - Full HD - 2500 lumens - 10000:1 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2014-08-09 09:47:27
Jason and Rachel have been busy bees testing 3D projectors, but which one’s the one for you? Infocus’s IN8606HD makes up the first projector on test this week, but can its 3D chops beat out the rest? Find out in the video above to see what Rachel and J...
40%
whathifi.com
Updated:
2014-11-07 07:52:27
With its big picture, compact design and affordable price, the IN8606HD is worth considering if you're taking the first step towards a home cinema package. With Full HD and 3D credentials, the InFocus delivers a large, bright picture. Pirates Of The Cari...
Good Decent detail, Understated colour balance, Deep blacks add punch, Good build, Great price...
Bad DVD upscaling isn't the best, Tough competition, Flimsy remote...
Bottom line There's plenty to like about the InFocus IN8606HD. The breadth of connectivity on offer is appreciated, as is the compact design.A better remote would help, as would more controls on the projector itself. This InFocus has just enough detail, punch and con...
80%
projectorcentral.com
Updated:
2014-08-09 09:47:27
All in all, the IN8606HD is a solid projector, but stiff competition in the sub-$1000 home video projector market means that it is not the top performer in any particular area, making it a hard sell to budget-conscious consumers who want the best bang...
78%
pcmag.com
Updated:
2014-08-09 09:47:27
Although InFocus lists the DLP-based IN8606HD ($899 street) on its website as a home theater projector—and, indeed, you can use it as one—it's better thought of primarily as a home entertainment projector. It's bright enough to use with the lights on, and...
Good Inexpensive. Full 1080p 3D. Works directly with HDMI 1.4a devices like Blu-ray players. Built-in speaker. 1.5x zoom.
Bad Shows rainbow artifacts. If you lose the credit-card size remote, you can't change any settings, including volume and source...
Bottom line The InFocus IN8606HD projector delivers good-quality 1080p video and can stand up to ambient light in a family room, but it shows rainbow artifacts often enough to be potentially bothersome...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)