location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN134UST/W data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN134UST/W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN134UST/W
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:56:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN134UST/W data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 2800 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 10000:1
  • - Screen size compatibility: 1727.2 - 2159 mm (68 - 85") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 290 W
More>>>
Short summary description InFocus IN134UST/W data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the InFocus IN134UST/W data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN134UST/W, 2800 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 1727.2 - 2159 mm (68 - 85")

Long summary description InFocus IN134UST/W data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of InFocus IN134UST/W data projector Standard throw projector 2800 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

InFocus IN134UST/W. Projector brightness: 2800 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Zoom ratio: Fixed, Throw ratio: 0.43:1. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232