location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN1146
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212969859 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - LED 1000 ANSI lumens
  • - LED 30000 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Focus: Manual
  • - Built-in speaker(s) 4 W
  • - AC 90 W
Warranty: 2 years
Long product name InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1 :
The long product name of InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WXGA(1280x800), 1000 lum, DLP, HDMI, VGA, USB, SD, 3.5 mm, 2W x 2, 800 g
More>>>
Short summary description InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1:
This short summary of the InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1 data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1, 1000 ANSI lumens, LED, WXGA (1280x800), 10000:1, 16:10, 4:3, 16:9, 16:10

Long summary description InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1:
This is an auto-generated long summary of InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1 based on the first three specs of the first five spec groups.

InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1. Projector brightness: 1000 ANSI lumens, Projection technology: LED, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Zoom ratio: 1.7:1, Throw ratio: 1.4:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. USB connector type: USB Type-A

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 04:05:48
Uk has collected 4 expert reviews for InFocus Mobile LED projector IN1146 - WXGA - 800 lumens - 30000:1 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcmag.com
Updated:
2014-12-24 04:05:48
At first glance, the InFocus LightPro IN1146 ($649) is just one more example in long list of projectors that are built around a WXGA (1,280-by-800) DLP chip paired with an LED light source, and all offer a similar constellation of features. However, the&n...
Good Small and light. HDMI and VGA. Can read files from an SD card or USB memory key. LED light source rated at 30,000 hours.
Bad Shows scaling artifacts (unwanted patterns added to some screens) at its claimed native resolution...
Bottom line The InFocus LightPro IN1146 shares key features with most other 1,000-lumen WXGA (1,280-by-800) projectors, but stands out for its balance of features, price, and image quality...
80%
projectorcentral.com
Updated:
2014-12-24 04:05:48
The new InFocus IN1146 is an ultraportable presentation projector that is packed to the gills with features. An LED light engine gives the projector quick start-up times and less heat exhaust. Extensive connectivity options make it a snap to present from...
Bottom line Ultraportable projectors fill a very specific niche. They are smaller and lighter than traditional portables (which tend to be between 3 and 5 pounds), but offer less light output. But they are larger than pico projectors, which are battery-powered and po...
100%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)